EN
  • EN
  • DE

LTC1069-1CS8#PBF

Part No LTC1069-1CS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC 8TH ORDER L PASS FILTER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating ±1.57 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140089-LTC1069-1CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1069-1CS8#PBF CAD Model

Description

Linear Technology LTC1069-1CS8#PBF: Low Power, Elliptic Lowpass Filter

The LTC1069-1CS8#PBF is a high-performance, low power, elliptic lowpass filter integrated circuit designed by Linear Technology, now part of Analog Devices. This filter IC is an excellent choice for signal conditioning in a wide range of applications, including data acquisition systems, communication devices, and industrial control systems. Its primary function is to attenuate unwanted high-frequency noise and signals while allowing the desired signal bandwidth to pass through with minimal distortion.

Key Features:

  • Filter Type: The LTC1069-1CS8#PBF is an 8th order lowpass filter with elliptic response characteristics, providing sharp cutoff and excellent selectivity.
  • Operational Frequency: It is designed to operate at a fixed frequency or can be clocked by an external source, offering flexibility in various applications.
  • Low Power Consumption: With a typical supply current of only 2.5mA, this device is optimized for low power applications, making it ideal for battery-powered devices.
  • Single Supply Operation: It operates from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Package Type: Housed in an 8-pin narrow SOIC package (CS8), the LTC1069-1CS8#PBF is compact and suitable for space-constrained applications.

Performance Benefits:

The LTC1069-1CS8#PBF utilizes a switched-capacitor design, which allows for a stable and reliable filter performance without the need for external resistors or capacitors. This results in a simpler design and a reduction in board space. The IC's clock-tunable feature provides designers with the ability to adjust the filter's cutoff frequency, making it a versatile component for various signal processing requirements.

In addition to its excellent filtering capabilities, the LTC1069-1CS8#PBF offers a low harmonic distortion and a high signal-to-noise ratio, ensuring that the integrity of the signal is maintained through the filtering process. Its robust design also includes overvoltage protection on the input, providing an added layer of security for the IC and the overall system.

Applications:

With its precision filtering and low power operation, the LTC1069-1CS8#PBF is particularly well-suited for applications such as:

  • Portable and battery-powered electronics
  • Anti-aliasing for data acquisition systems
  • Signal conditioning in telecommunications
  • Audio processing equipment
  • Industrial control systems

Overall, the LTC1069-1CS8#PBF from Linear Technology is a reliable and efficient solution for designers looking to improve signal quality while minimizing power consumption in their electronic designs.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5941 $72.5941
2+ $59.5645 $119.1290
4+ $57.7026 $230.8104
5+ $55.8419 $279.2095
6+ $53.9801 $323.8806
8+ $48.3957 $387.1656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess