EN
  • EN
  • DE

LTC1061CN

Part No LTC1061CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDNG BLK TRPL 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 35kHz
Number of Filters 3
Filter Order 6th
Supply Voltage - Operating 4.74 V to 16 V, ±2.37 V to 8 V
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 072424-LTC1061CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1061CN CAD Model

Description

Introducing the LTC1061CN Triple Universal Filter Building Block

The LTC1061CN, crafted by Linear Technology, is a high-performance, triple universal filter building block that can significantly streamline the design of signal conditioning circuits. This integrated circuit (IC) is designed to provide users with a versatile and reliable solution for creating a wide variety of filter types, including low-pass, high-pass, band-pass, and notch filters.

Key Features of the LTC1061CN

  • Multiple Filter Configurations: The LTC1061CN is capable of implementing all standard filter functions without the need for external components. This versatility allows designers to use the same IC for multiple applications, reducing inventory and simplifying the design process.
  • Switched Capacitor Design: Utilizing a switched capacitor design, this device operates without the need for external resistors or capacitors to set the filter's frequency characteristics. This feature ensures stability and predictability, making it ideal for precision applications.
  • High Precision: The LTC1061CN boasts a high degree of precision, with a clock-to-filter frequency ratio accuracy of 0.6% and a typical clock-to-filter frequency ratio of 100:1. This precision enables the creation of highly accurate filter designs suitable for critical signal processing tasks.
  • Low Noise: Engineered to have low noise characteristics, the LTC1061CN ensures that signal integrity is maintained, making it suitable for use in high-fidelity audio applications and sensitive instrumentation.
  • Easy to Use: With its simple pin configuration and minimal external components, the LTC1061CN is straightforward to implement, even for those with limited analog design experience.
  • Durable Package: Housed in a robust package, the LTC1061CN is designed to withstand the rigors of industrial environments, ensuring long-term reliability and performance.

Applications

The LTC1061CN is ideal for a range of applications, including:

  • Audio signal processing
  • Data communication systems
  • Anti-aliasing filters
  • Waveform generation
  • Instrumentation and control systems

With its combination of flexibility, precision, and ease of use, the LTC1061CN from Linear Technology is an excellent choice for designers looking to create sophisticated filter circuits without the complexity typically associated with analog design.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess