Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) ±2.37V ~ 8V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1065
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207092-LTC1065IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1065IN8 CAD Model

Description

Product Overview: LTC1065IN8 - Linear Technology

The LTC1065IN8 is a state-of-the-art low noise, low distortion, monolithic 8th order switched-capacitor Butterworth lowpass filter designed by Linear Technology. This high-performance filter is ideally suited for a wide range of applications, including signal conditioning, data acquisition systems, and high-quality audio processing. With its precision characteristics, the LTC1065IN8 provides a significant improvement in signal-to-noise ratio and harmonic distortion over traditional active filter designs.

Key Features

  • Filter Type: 8th order Butterworth lowpass filter
  • Operating Frequency: Clock tunable up to 150kHz
  • Low Noise: Offers a dynamic range of 90dB with a 2.5V RMS signal at 100kHz clock rate
  • Low Distortion: Total Harmonic Distortion (THD) of 0.01% ensures high-fidelity audio signal processing
  • DC Accuracy: 0.05% maximum nonlinearity for precise signal handling
  • Power Supply: Single 5V supply operation for simplified design integration
  • Packaging: Available in a narrow 8-pin PDIP package

Applications

The LTC1065IN8 is versatile and can be used in a variety of applications that require clean, lowpass filtered signals. These applications include but are not limited to:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Instrumentation and measurement equipment
  • Communications systems
  • Medical equipment

Design Advantages

The LTC1065IN8 offers designers several advantages. Its monolithic design reduces the need for external components, which simplifies PCB layout and reduces system complexity. Additionally, the filter's clock-tunable feature allows for flexibility in selecting the cutoff frequency, enabling one filter to be used for multiple applications. The inherent stability of the Butterworth response ensures a maximally flat passband, providing a clean and undistorted output signal.

Conclusion

Linear Technology's LTC1065IN8 is a high-quality, versatile lowpass filter that delivers superior performance for applications requiring clean analog signals. Its combination of low noise, low distortion, and ease of use makes it an excellent choice for engineers looking to improve their system's signal integrity.

You May Also Be Interested in

Analog Devices Inc.
16 TO 32 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8432ACPZ-R5
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Need more? Email Us
ECAD model for MAX7403EPA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $132.8450 $132.8450
2+ $128.5593 $257.1186
3+ $124.2749 $372.8247
4+ $111.4191 $445.6764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention