Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Universal Switched Capacitor Filter IC Universal Switched Capacitor 2nd Order 140kHz 24-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name MAX262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925290-MAX262BCNG
Ultra Librarian 3D Model Ultra Librarian MAX262BCNG CAD Model

Description

Maxim Integrated MAX262BCNG Programmable Universal Active Filter

The MAX262BCNG from Maxim Integrated is a high-performance, programmable universal active filter that is designed to meet a wide range of filtering requirements in various applications. This versatile integrated circuit (IC) is part of the MAX262 series and comes in a 24-pin DIP (Dual In-line Package) configuration, making it suitable for prototyping as well as for production runs.

One of the standout features of the MAX262BCNG is its programmability. It can be configured as a low-pass, high-pass, band-pass, or notch filter without the need for any external components. This is made possible through the use of switched-capacitor filter technology, which allows the filter characteristics to be easily adjusted by selecting the clock frequency. The device operates with a single or dual power supply ranging from ±4.75V to ±16V, providing flexibility in various system designs.

The MAX262BCNG offers a frequency range from 0.1Hz to 100kHz, which can be extended using external clock inputs. The filter's characteristics are defined by external clock signals or an onboard oscillator. This precision filtering capability makes it ideal for applications such as anti-aliasing, signal conditioning, data acquisition systems, audio processing, and various communication systems.

With its low noise and low distortion performance, the MAX262BCNG ensures high-quality signal processing. The device also features a low Total Harmonic Distortion (THD) which is critical for audio and instrumentation applications. In addition, its high linearity and dynamic range make it suitable for use in demanding environments where signal integrity is paramount.

The robust design of the MAX262BCNG ensures reliability and long-term performance. Maxim Integrated's commitment to quality means that this IC is manufactured to high standards, providing engineers with a dependable solution for their filtering needs. Whether it's for professional audio equipment, medical devices, or industrial control systems, the MAX262BCNG is a versatile and reliable choice for implementing active filters in electronic designs.

You May Also Be Interested in

Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $39.1622
ECAD model for MAX267BENG+
Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2432 $86.4864
4+ $35.4816 $141.9264
6+ $34.3728 $206.2368
8+ $33.2641 $266.1128
11+ $32.1552 $353.7072
14+ $28.8288 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 352 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention