EN
  • EN
  • DE

LTC1064CSW#TRPBF

Part No LTC1064CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR BUILDNG BLK QUAD 24SOIC / Active Filter Quad SW-CAP UNIV 8th Order 140kHz 24-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 4
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 781737-LTC1064CSW#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1064
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064CSW#TRPBF CAD Model

Description

LTC1064CSW#TRPBF High-Speed, Low-Noise Quad Universal Filter Building Block

The LTC1064CSW#TRPBF from Linear Technology is a state-of-the-art high-speed, low-noise quad universal filter that operates as a building block for a variety of filtering applications. This integrated circuit is designed to address the rigorous requirements of signal processing in modern communication systems, data acquisition devices, and various other electronic applications where high performance and noise reduction are critical.

Key Features

  • Wide Operating Frequency: The LTC1064CSW#TRPBF is capable of functioning at a high frequency range, making it suitable for applications that require fast signal processing.
  • Low Noise Design: Its low noise characteristics ensure that signal integrity is maintained, providing clean and accurate outputs for high-fidelity applications.
  • Multiple Filtering Options: As a quad universal filter, it offers flexibility in filter design, allowing for low-pass, high-pass, band-pass, and notch filters, as well as other complex filter responses.
  • Clock-Tunable Filter: The filter's cutoff frequency can be set by an external clock, or it can be tuned with an external resistor, providing users with versatile control over the filtering parameters.
  • Single or Dual Supply Operation: It is capable of operating from a single 5V supply or dual supplies up to ±8V, accommodating a range of power supply configurations.

Applications

The LTC1064CSW#TRPBF is ideal for a wide range of applications, including:

  • Telecommunications systems
  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Instrumentation
  • Image processing
  • Waveform generation

Reliability and Packaging

The device is offered in a 16-lead wide-body SOIC package, ensuring compatibility with standard surface-mount technology. The part number LTC1064CSW#TRPBF includes the additional designation '#TRPBF', which indicates that the product is provided in tape and reel packaging for automated assembly processes and is specified to be lead-free, adhering to RoHS compliance and environmentally friendly manufacturing.

With its combination of speed, precision, and versatility, the LTC1064CSW#TRPBF is a top choice for designers looking to implement high-quality filtering solutions in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.6156 $73.2312
4+ $30.0436 $120.1744
6+ $29.1048 $174.6288
8+ $28.1659 $225.3272
10+ $27.2270 $272.2700
13+ $24.4104 $317.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess