EN
  • EN
  • DE

KSZ9021GN

Part No KSZ9021GN
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 8/8 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tray
Product Status Active
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9021
Standard Package 348 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 611157-KSZ9021GN
Ultra Librarian 3D Model Ultra Librarian KSZ9021GN CAD Model

Description

Microchip Technology's KSZ9021GN Gigabit Ethernet Transceiver

The KSZ9021GN is a highly-integrated Ethernet transceiver from Microchip Technology, designed to enable Gigabit connectivity in a wide array of networking applications. This state-of-the-art device is an essential component for modern communication systems requiring high-speed data transfer and reliable connectivity.

Constructed with robustness in mind, the KSZ9021GN operates over the standard single-port Gigabit Ethernet, supporting 10Base-T, 100Base-TX, and 1000Base-T standards. This versatility ensures compatibility with a range of network speeds, making it an ideal choice for systems that require scalability and future-proofing.

Key Features:

  • High-Speed Performance: The KSZ9021GN supports full-duplex operation at 10/100/1000 Mbps, enabling fast and efficient data transmission and reception over network infrastructures.
  • Energy-Efficient: With built-in Energy Efficient Ethernet (EEE) capabilities, it can reduce power consumption during periods of low data activity, contributing to energy savings and extending the life of battery-powered devices.
  • Robust Physical Layer Interface: The device integrates a physical layer transceiver that provides a robust interface between the MAC layer and the copper network.
  • Advanced Features: It includes features such as auto-negotiation to automatically select the highest link-up speed and duplex mode, as well as crossover detection and auto-correction, eliminating the need for crossover cables.

Applications:

The KSZ9021GN is suited for a diverse range of applications including:

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Home Networking Equipment
  • Industrial Automation
  • Networked Multimedia Devices

With its compact footprint, the KSZ9021GN comes in a 64-pin QFN package, which is ideal for space-constrained applications. Its extended temperature range also makes it suitable for industrial environments, ensuring reliable operation under extreme conditions.

Overall, the Microchip KSZ9021GN is a high-performance, energy-efficient solution for any application requiring Gigabit Ethernet connectivity. Its integration of advanced features and compliance with industry standards make it a top choice for designers looking to enhance network performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6445 $50.2455
47+ $2.1699 $101.9853
72+ $2.1021 $151.3512
99+ $2.0343 $201.3957
128+ $1.9665 $251.7120
171+ $1.7630 $301.4730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,663 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess