EN
  • EN
  • DE

LT6703CDC-2#TRPBF

Part No LT6703CDC-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 400MV REF 3-DFN / Comparator Single 18V Automotive 3-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Number of Elements 1
Output Type Open Collector
Dual Supply Voltage (±) 1.4 V ~ 18 V
Current - Input Bias (Maximum) 0.01μA @ 18V
Maximum Quiescent Current 14μA
Propagation Delay (Maximum) 29μs
Hysteresis 11mV
Operating Temperature Range 0°C ~ 70°C
Package 3-WFDFN Exposed Pad
Mounting SMD
Manufacturer Package 3-DFN (2x2)
Win Source Part Number 781643-LT6703CDC-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6703-2
Introduction Date February 27, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6703CDC-2#TRPBF CAD Model

Description

Product Overview: LT6703CDC-2#TRPBF

The LT6703CDC-2#TRPBF is a high-performance, low-power voltage comparator with an integrated reference from Linear Technology. This compact and versatile device is designed for precision voltage monitoring and control in a wide range of applications, including portable devices, battery management, and power supply control systems. The integrated reference and comparator in a single package make it an excellent choice for space-constrained applications.

Key Features

  • Integrated Reference: The LT6703CDC-2#TRPBF includes a precise 400mV reference voltage, which is highly stable over temperature and supply variations, ensuring reliable operation under varying conditions.
  • Low Power Consumption: With a quiescent current of just 6.5μA, this device is ideal for battery-powered and energy-sensitive applications where power efficiency is crucial.
  • Wide Input Voltage Range: The comparator can operate over a 1.4V to 18V range, allowing for flexibility in various system voltages.
  • Fast Response Time: The device features a fast response time, which is essential for applications that require quick decision-making capabilities.
  • Adjustable Hysteresis: Users can set the hysteresis level of the comparator to suit specific application needs, providing greater control over the comparator's switching characteristics.
  • Compact Package: Available in a 6-pin DFN package, the LT6703CDC-2#TRPBF is designed to save space on the PCB without compromising performance.

Applications

The LT6703CDC-2#TRPBF is suitable for a variety of applications, including:

  • Power supply control and monitoring
  • Battery chargers and management systems
  • Threshold detection and signal processing
  • Portable and wearable devices
  • Automotive electronics
  • Industrial monitoring systems

With its high precision and low power consumption, the LT6703CDC-2#TRPBF from Linear Technology is an excellent choice for designers looking to add reliable voltage comparison capabilities to their projects. Its integrated reference and comparator save space and reduce component count, making it a valuable addition to any power-sensitive application.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8124 $52.8060
155+ $0.6666 $103.3230
235+ $0.6458 $151.7630
325+ $0.6249 $203.0925
415+ $0.6041 $250.7015
555+ $0.5416 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,502 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess