EN
  • EN
  • DE

MSC017SMA120B

Part No MSC017SMA120B
Manufacturer Microchip Technology
Catalog FETs - Single
Description MOSFET SIC 1200V 17 MOHM TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202121-MSC017SMA120B
Manufacturer Microchip Technology
Category Discrete Semiconductor Products-Transistors -FETs, MOSFETs -Single FETs, MOSFETs
Package Bulk
Product Status Active
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Power Dissipation (Max) 455W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Ultra Librarian 3D Model Ultra Librarian MSC017SMA120B CAD Model

Description

Microchip Technology MSC017SMA120B - Silicon Carbide Power MOSFET

The MSC017SMA120B is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This power MOSFET is designed to meet the demands of high-efficiency and high-power-density applications, making it an ideal choice for a wide range of industrial, automotive, and consumer markets.

Key Features:

  • High-Performance Silicon Carbide: The MSC017SMA120B utilizes silicon carbide technology, which offers superior switching performance and higher reliability compared to traditional silicon MOSFETs.
  • Low On-Resistance (R<sub>DS(on)): This device boasts an exceptionally low on-resistance, which significantly reduces conduction losses and enhances overall efficiency.
  • High Temperature Operation: Capable of operating at high temperatures, the MSC017SMA120B maintains performance and reliability in environments that are too harsh for standard silicon devices.
  • Fast Switching Speed: The fast switching capabilities of this MOSFET reduce switching losses, making it suitable for high-frequency power conversion systems.
  • Robust Body Diode: The device includes a robust body diode that can handle high surge currents, providing additional reliability during operation.
  • Low Capacitance: With low input and output capacitance, the MSC017SMA120B minimizes switching losses and improves the overall response time.

Applications:

The MSC017SMA120B is versatile and can be used in various applications, including:

  • Electric vehicle (EV) inverters and chargers
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor drives and inverters
  • Power factor correction (PFC) circuits

Product Summary:

The MSC017SMA120B from Microchip Technology is a high-performance, 1200V, N-Channel SiC MOSFET designed for high-efficiency power conversion. With its impressive features such as low on-resistance, high-temperature operation, and fast switching speeds, it stands out as a reliable and efficient solution for advanced power conversion applications. Its robust design and capability to handle high surge currents make it a preferred choice for engineers looking to improve system performance and longevity.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
ShenZhen SlkorMicro Semicon Co. Ltd
20V 4.2A 1.2W 60mΩ@1.8V,1A 1.2V@250uA 1 N-channel SOT-23
Lowest to $0.0366
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
ShenZhen SlkorMicro Semicon Co. Ltd
20V 2A 500mW 70mΩ@4.5V,2A 1.5V@250uA 1 N-channel SOT-23
Lowest to $0.1651
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
40V 4.4A 1.5W 1 piece P-channel SOT-23
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
30V 12A 3.2W 1 piece P-channel SOP-8
Lowest to $0.1104
ShenZhen SlkorMicro Semicon Co. Ltd
20V 1.2A 150mW 1 N-channel SOT-723
Lowest to $0.0272
ShenZhen SlkorMicro Semicon Co. Ltd
60V 5A 500mW 1 N-channel SOT-89
Lowest to $0.0702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.9858 $61.9858
3+ $50.8601 $152.5803
4+ $49.2707 $197.0828
5+ $47.6813 $238.4065
7+ $46.0919 $322.6433
9+ $41.3238 $371.9142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 362 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess