EN
  • EN
  • DE

MC100E210FN

Part No MC100E210FN
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description Low Voltage Dual 1:4, 1:5 Differential Fanout Buffer | IC CLK BUF 1:4/1:5 700MHZ 28PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input ECL, PECL
Output ECL, PECL
Frequency - Max 700MHz
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC100E210
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1216590-MC100E210FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100E210FN CAD Model

Description

ON Semiconductor MC100E210FN: High-Performance 5V ECL Quad Frequency Synthesizer

Introducing the MC100E210FN, a state-of-the-art frequency synthesizer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations in power and signal management. This advanced integrated circuit is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) product line and is tailored to meet the rigorous demands of high-speed communication systems and data processing equipment.

Key Features

  • High-Speed Operation: The MC100E210FN is capable of operating at exceptionally high frequencies, making it ideal for applications that require rapid signal processing and data throughput.
  • Quad Output: This device features four independently programmable outputs, providing versatility and the ability to drive multiple frequency-dependent components within a system.
  • Voltage Controlled Oscillator (VCO): The built-in VCO allows for a wide range of frequency adjustments, ensuring compatibility with various system requirements.
  • 5V Power Supply: Designed to operate with a 5V power supply, the MC100E210FN aligns with common system power standards, simplifying integration into existing designs.
  • Temperature Compensated: The device is engineered to maintain stable performance across a broad temperature range, ensuring reliability in diverse operating environments.

Applications

The MC100E210FN is ideally suited for a multitude of applications that demand high-frequency signal generation and synchronization, such as:

  • Fiber Optic Networking
  • High-Speed Data Acquisition Systems
  • Telecommunications Infrastructure
  • Military and Aerospace Electronics
  • Test and Measurement Equipment

Technical Specifications

With its advanced technical specifications, the MC100E210FN offers designers a robust set of features to build systems that not only meet but exceed performance expectations. The device's precision and stability are unmatched, providing a reliable foundation for any high-speed electronic system.

Quality and Reliability

ON Semiconductor is committed to delivering quality products. The MC100E210FN is manufactured under stringent quality control standards, ensuring that each unit meets the company's rigorous reliability criteria. With ON Semiconductor's reputation for excellence, customers can trust the MC100E210FN to perform consistently over time.

For those seeking a high-performance, reliable frequency synthesizer, the ON Semiconductor MC100E210FN is an excellent choice that combines functionality, versatility, and precision in a single package.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer
Need more? Email Us
Microchip Technology
DUAL SUPPLY OCTAL ECL-TO-TTL | IC CLK BUFFER 2:8 160MHZ 28PLCC
Lowest to $7.7253
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUFFER 2:4 650MHZ 20TSSOP / Clock Fanout Buffer (Distribution), Multiplexer IC 2:4 650 MHz 20-TSSOP (0.173", 4.40mm Width)
Lowest to $15.0825

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess