EN
  • EN
  • DE

LT6700CDCB-1#TRPBF

Part No LT6700CDCB-1#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 16μA
Propagation Delay (Max) 29μs
Hysteresis 6.5mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 6-DFN (2x3)
Win Source Part Number 116487-LT6700CDCB-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700CDCB-1#TRPBF CAD Model

Description

LT6700CDCB-1#TRPBF - Low Power Comparator by Linear Technology

The LT6700CDCB-1#TRPBF is a versatile low power comparator from Linear Technology, designed with precision and efficiency in mind. This integrated circuit is well-suited for portable and battery-powered applications due to its low current consumption and wide input voltage range. The LT6700 series features dual comparators with built-in reference in a compact package, making it an ideal choice for space-constrained designs.

Key Features

  • Low Operating Current: The LT6700CDCB-1#TRPBF boasts an ultra-low quiescent current, typically just 6.5µA per comparator, which is crucial for power-sensitive applications.
  • Integrated Voltage Reference: It comes with an internal 400mV reference voltage, reducing the need for external components and simplifying circuit design.
  • Wide Input Voltage Range: This comparator can operate over a wide supply voltage range of 1.4V to 18V, accommodating a variety of power sources and ensuring versatility in different operating environments.
  • Input Offset Voltage: It maintains a low input offset voltage, further enhancing its precision in voltage comparison tasks.
  • Over-The-Top® Input Range: The device's inputs can extend above VCC, providing flexibility in monitoring voltages without the need for additional level-shifting circuitry.
  • Compact Package: Available in a 6-lead ThinSOT package, the LT6700CDCB-1#TRPBF is designed for compact designs where space is at a premium.

Applications

The LT6700CDCB-1#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Battery-powered devices
  • Portable medical equipment
  • Automotive and industrial monitoring systems
  • Threshold detection and level shifting circuits
  • Window comparators
  • Power supply control and protection

Linear Technology's commitment to high-quality and performance is evident in the LT6700CDCB-1#TRPBF. Its combination of low power consumption, high precision, and compact size makes it an excellent choice for designers looking to optimize their power-sensitive applications without compromising on performance.

You May Also Be Interested in

Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8175 $139.2700
6+ $33.7295 $202.3770
8+ $32.6415 $261.1320
10+ $31.5534 $315.5340
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,105 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess