EN
  • EN
  • DE

MK10DN64VFM5

Part No MK10DN64VFM5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32QFN  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K10
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 10x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MK10DN64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314745557
Standard Package 490
Win Source Part Number 1078923-MK10DN64VFM5
Ultra Librarian 3D Model Ultra Librarian MK10DN64VFM5 CAD Model

Description

Introducing the NXP MK10DN64VFM5 Microcontroller

The NXP MK10DN64VFM5 is a high-performance microcontroller unit (MCU) designed for embedded applications requiring a rich feature set and high levels of integration. This MCU is part of the Kinetis K10 product family, which is built on the ARM Cortex-M4 core, offering an excellent balance of power efficiency and processing capability.

With 64KB of flash memory, the MK10DN64VFM5 provides ample space for complex applications while its 16KB RAM ensures smooth operation. The device operates at a frequency of up to 50MHz, which allows for responsive processing in time-sensitive tasks. The MCU also includes a Floating Point Unit (FPU) which significantly improves the performance of applications involving intensive mathematical calculations.

Key Features:

  • CPU: ARM Cortex-M4 with DSP instructions and Floating Point Unit.
  • Memory: 64KB flash memory and 16KB RAM.
  • Clock Speed: Up to 50MHz for rapid data processing.
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, UART, and USB 2.0 Full Speed, providing excellent connectivity options.
  • Analog Modules: Features analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for interfacing with analog sensors and devices.
  • Timers: Multiple flexible timers and PWM modules for precise control over timing-related tasks.
  • Power Efficiency: Low-power modes for energy conservation, making it ideal for battery-powered applications.
  • Package: Available in a 32-pin QFN package, suitable for space-constrained applications.

With its robust set of peripherals, the MK10DN64VFM5 is perfect for a wide range of applications, from industrial control systems to medical devices. Its integrated touch-sensing interface makes it an excellent choice for human-machine interfaces (HMIs) with touch input. Moreover, the MCU's FlexMemory feature allows for flexible and easy partitioning of the embedded flash memory to suit various data storage needs.

Developers working with the MK10DN64VFM5 can take advantage of NXP's comprehensive software and hardware development tools, which include IDEs, development boards, and software libraries, to streamline the development process and bring products to market faster.

In conclusion, the NXP MK10DN64VFM5 microcontroller provides a versatile and efficient solution for designers looking to create sophisticated embedded systems with stringent performance and space requirements.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 457 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess