EN
  • EN
  • DE

LT6552IDD#PBF

Part No LT6552IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO DIFF 3.3V 8-DFN / Video Amp Single 12.6V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Differential
Number of Circuits 1
-3db Bandwidth 75MHz
SR - Slew Rate 600 V/μs
Operating Supply Current 14mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 3 V ~ 12.6 V, ±1.5 V ~ 6.3 V
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781597-LT6552IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6552
Introduction Date July 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6552IDD#PBF CAD Model

Description

Product Overview: LT6552IDD#PBF

The LT6552IDD#PBF is a high-speed, low-distortion, triple video amplifier from Linear Technology, a company renowned for its high-performance analog integrated circuits. This product is designed to cater to the demanding requirements of video and high-speed signal processing applications. Its compact design and advanced features make it an excellent choice for a wide array of applications, including video broadcasting equipment, medical imaging systems, and high-definition television (HDTV) receivers.

Key Features

  • High-Speed Performance: The LT6552 is capable of delivering fast settling times and a high slew rate, ensuring crisp and clear video quality with minimal delay, which is essential for real-time video processing.
  • Low Distortion: It boasts a low level of harmonic distortion, which is critical for maintaining the integrity of the video signal throughout the processing chain.
  • Triple Amplifier Configuration: The device contains three independent video amplifiers in one package, allowing for compact and efficient designs in applications requiring multiple channels.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, providing design flexibility and compatibility with various system requirements.
  • Shutdown Feature: The LT6552 includes a shutdown feature that reduces power consumption when the device is not in use, contributing to energy-efficient system designs.

Applications

The versatility of the LT6552IDD#PBF makes it suitable for a range of applications, such as:

  • Cable and satellite set-top boxes
  • Professional video editing equipment
  • Video distribution systems
  • Security and surveillance systems
  • Automotive video systems

Product Specifications

The LT6552IDD#PBF is offered in a small, surface-mount package, which allows for efficient use of board space in densely packed designs. Its specifications include a wide bandwidth and a high output drive capability, making it well-suited for high-resolution video applications. The product is also characterized by its robust ESD protection, ensuring durability and longevity in harsh electrical environments.

Linear Technology's commitment to quality and performance is evident in the LT6552IDD#PBF, making it a reliable and effective solution for advanced video amplification needs.

You May Also Be Interested in

Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5656 $54.7960
80+ $1.2846 $102.7680
125+ $1.2445 $155.5625
170+ $1.2043 $204.7310
215+ $1.1642 $250.3030
290+ $1.0438 $302.7020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess