EN
  • EN
  • DE

MAX2557AELM+T

Part No MAX2557AELM+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description VIDEO AMPLIFIERS FEMTO WCDMA BAN / Video Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1075216-MAX2557AELM+T
Ultra Librarian 3D Model Ultra Librarian MAX2557AELM+T CAD Model

Description

The MAX2557AELM+T from Maxim Integrated is a state-of-the-art integrated circuit designed to cater to the demanding needs of modern wireless communication systems. This high-performance device is part of Maxim's extensive range of RF solutions, specifically tailored for applications requiring efficient and reliable signal processing capabilities.

Key Features

  • High Integration: The MAX2557AELM+T integrates multiple RF functions into a single chip, which helps in reducing the overall system complexity and the number of external components required. This leads to a more compact design and can contribute to cost savings in mass production.
  • Advanced Technology: Utilizing cutting-edge technology, this IC delivers exceptional performance with low power consumption, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Flexible Application: Designed to be versatile, it can be used in a variety of wireless applications, including but not limited to cellular base stations, wireless networking, and satellite communications.
  • High Frequency Operation: The device is capable of operating at high frequencies, which is essential for supporting the bandwidth requirements of modern high-speed data networks.

Product Specifications

The MAX2557AELM+T operates over a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions. It comes in a compact package, which is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • RF Transceivers
  • Base Stations
  • Wireless Networking Equipment
  • Telecommunications Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX2557AELM+T is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of the industries it serves. With Maxim's reputation for reliability, you can trust this product to perform consistently over time, reducing maintenance costs and downtime.

Ordering Information

The product is available in tape and reel packaging, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes. For detailed ordering and product information, customers are encouraged to contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $1.2392
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,691 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess