EN
  • EN
  • DE

MAX441CPP

Part No MAX441CPP
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description HIGH-SPEED VIDEO MUX/AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications General Purpose
Number of Circuits 4
-3db Bandwidth 160 MHz
Slew Rate 370V/µs
Current - Supply 40 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number MAX441
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 211787-MAX441CPP
Ultra Librarian 3D Model Ultra Librarian MAX441CPP CAD Model

Description

Maxim Integrated MAX441CPP Overview

The MAX441CPP is a high-performance, low-power, quad voltage comparator designed by Maxim Integrated, a company known for its innovative and reliable analog and mixed-signal engineering solutions. This integrated circuit (IC) is a versatile component that finds its application in a variety of systems where precision voltage comparison is critical.

Key Features

  • Quad Comparators: The MAX441CPP contains four independent voltage comparators in a single package, making it an efficient choice for designs that require multiple comparison functions without consuming extra space.
  • Low Power Consumption: It is designed to have a low operating power, which makes it suitable for battery-powered devices and other applications where power efficiency is paramount.
  • Wide Supply Voltage Range: The device can operate over a wide supply voltage range, accommodating various levels of system power supplies and ensuring flexibility in different design architectures.
  • Fast Response Time: With its quick response and fast propagation delay, the MAX441CPP is ideal for applications that require rapid signal processing and timely decision-making.
  • Output Stage: The output stage of each comparator can directly drive TTL or CMOS logic levels, which simplifies the interface with digital components.

Applications

The MAX441CPP is suited for a vast array of applications, including but not limited to:

  • Zero-crossing detectors
  • Voltage level monitoring
  • Window comparators
  • Battery chargers
  • Limit comparators
  • Signal waveform discrimination

Package and Quality

The MAX441CPP is offered in a 14-pin plastic DIP (Dual In-line Package), which is a common package type for ease of handling and integration into printed circuit boards (PCBs). Maxim Integrated ensures that their products meet high-quality standards, and the MAX441CPP is no exception, providing reliable performance for critical electronic systems.

With its combination of features, the MAX441CPP from Maxim Integrated stands as a compelling choice for designers and engineers looking to incorporate precise voltage comparison capabilities into their electronic designs.

You May Also Be Interested in

Harris Corporation
Video Amp 1 Video
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7490 $68.7450
11+ $11.2813 $124.0943
16+ $10.9288 $174.8608
22+ $10.5763 $232.6786
29+ $10.2238 $296.4902
38+ $9.1661 $348.3118
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess