EN
  • EN
  • DE

TPP25011RL

Part No TPP25011RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 30A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 340V
Peak Pulse Current(Ippm) 30A
Current - Hold (Ih) 180mA
Number of Elements 1
Capacitance 100pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 100596-TPP25011RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPP25011RL CAD Model

Description

The TPP25011RL is a state-of-the-art power transistor from the renowned manufacturer, STMicroelectronics. This component is designed to meet the rigorous demands of modern electronic circuits, providing efficient power management and amplification with high reliability. The TPP25011RL is a preferred choice for engineers and designers who require a robust transistor capable of handling significant power levels in a compact package.

Key Features

  • High Voltage Capacity: This transistor can handle high voltage operations, making it suitable for a wide range of applications in power supply and conversion systems.
  • Low On-Resistance: The low on-resistance (R<sub>DS(on)) ensures minimal power loss during operation, leading to improved efficiency and thermal performance.
  • Fast Switching Speed: The TPP25011RL is characterized by its fast switching capabilities, which is essential for reducing switching losses in high-frequency applications.
  • Durability: Built to withstand harsh conditions, the TPP25011RL maintains performance over a wide temperature range and is resistant to thermal and mechanical stress.
  • Energy Efficient: By optimizing power usage, this transistor supports energy-saving initiatives and can contribute to the development of greener electronics.

Applications

The versatility of the TPP25011RL makes it an ideal choice for a broad array of applications. It is widely used in:

  • Power supply units
  • DC-DC converters
  • Motor control circuits
  • LED lighting systems
  • Automotive electronics
  • Renewable energy systems, such as solar inverters and wind turbines

Product Specifications

The TPP25011RL comes in a reliable package designed for optimal heat dissipation and space-saving on PCBs. The product is available in reel packaging, denoted by the 'RL' suffix, making it suitable for automated assembly processes. For detailed specifications, designers and engineers are encouraged to consult the comprehensive datasheet provided by STMicroelectronics.

With its combination of high performance, efficiency, and reliability, the TPP25011RL from STMicroelectronics represents a top-tier solution for power management challenges in sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
STMicroelectronics
THYRISTOR 16V 100A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4301 $51.6120
285+ $0.3530 $100.6050
440+ $0.3419 $150.4360
605+ $0.3309 $200.1945
785+ $0.3199 $251.1215
1,050+ $0.2868 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,737 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess