EN
  • EN
  • DE

NE592D14G

Part No NE592D14G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO 2STAGE DIFF 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Applications General Purpose
Output Type Differential
Number of Circuits 1
Operating Supply Current 18mA
Channel Output Current 10mA
Supply Voltage - Operating ±3 V to 8 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1082905-NE592D14G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE592D14G CAD Model

Description

The NE592D14G is a high-performance video amplifier designed by ON Semiconductor, a leader in energy-efficient innovations. This amplifier is specifically tailored to amplify video signals to the levels required for various applications including television and CCTV systems, video recorders, and video signal distribution. The NE592D14G offers a perfect blend of power, precision, and reliability for professionals seeking superior video signal amplification.

Key Features

  • High Bandwidth: The NE592D14G boasts a wide bandwidth that ensures video signals are amplified without compromising the integrity of the signal, delivering clear and sharp images.
  • Low Noise: Engineered to minimize noise, this video amplifier provides a clean signal amplification, which is crucial for maintaining the quality of the video output.
  • Differential Input: The device supports differential input, which helps to reduce common-mode noise and enhances the quality of signal transmission.
  • Gain Adjustability: With adjustable gain settings, users can customize the amplification level to suit their specific needs, providing flexibility across different video applications.
  • Power Efficiency: As part of ON Semiconductor's commitment to energy efficiency, the NE592D14G is designed to operate with minimal power consumption, making it an eco-friendly choice for continuous use applications.

Applications

The NE592D14G is highly versatile and can be used in a range of applications where video signal amplification is required. It is particularly suitable for:

  • Television sets
  • Closed-circuit television (CCTV) systems
  • Video recorders
  • Video signal distribution networks
  • Professional video processing equipment

Product Specifications

The NE592D14G is offered in a 14-pin DIP package, which allows for easy integration into various circuit designs. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. This product is compliant with the RoHS directive, making it an environmentally responsible choice for your video amplification needs.

For detailed specifications and application notes, or to request samples, visit ON Semiconductor's official website or contact your local ON Semiconductor sales office.

You May Also Be Interested in

Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess