EN
  • EN
  • DE

MAX4312EEE+T

Part No MAX4312EEE+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Rail-to-Rail
Number of Circuits 1
-3db Bandwidth 265MHz
Slew Rate 345 V/μs
Operating Supply Current 7.4mA
Channel Output Current 95mA
Supply Voltage - Operating 4 V to 10.5 V, ±2 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1068270-MAX4312EEE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4312EEE+T CAD Model

Description

Maxim Integrated MAX4312EEE+T Low-Power, Quad, 2:1 Multiplexer

The MAX4312EEE+T is a high-performance, low-power multiplexer from Maxim Integrated, designed to offer exceptional signal-routing flexibility for multiplexing dual analog and digital signals. This quad 2:1 multiplexer is an ideal choice for a wide range of applications, from battery-powered devices to communication systems, where space and power efficiency are critical.

Constructed with Maxim's advanced silicon-gate CMOS technology, the MAX4312EEE+T boasts a low on-resistance of 100 ohms (typical), which ensures minimal signal distortion and maintains high signal integrity. Additionally, the device features fast switching speeds that allow for quick signal routing, making it suitable for video and audio signal switching, as well as high-frequency data lines.

The MAX4312EEE+T operates from a single +2.7V to +11V supply or from dual ±2.7V to ±5.5V supplies, providing the flexibility to work with various power configurations. This wide supply voltage range, combined with a low quiescent current of just 0.4µA (max) and a power-down feature that reduces the current to 0.2nA (max), makes the MAX4312EEE+T an energy-efficient solution for portable and battery-operated equipment.

Encased in a compact 16-pin QSOP package, the MAX4312EEE+T is designed to save valuable board space, while its extended temperature range of -40°C to +85°C allows for reliable operation in harsh environments. The multiplexer's digital inputs are TTL and CMOS-logic compatible, ensuring easy integration into existing designs.

Key features of the MAX4312EEE+T include:

  • Quad 2:1 multiplexer configuration
  • Low on-resistance: 100Ω (typ)
  • Fast switching times for high-speed applications
  • Single or dual supply operation
  • Ultra-low quiescent current for power-sensitive applications
  • Power-down feature to further reduce current consumption
  • Compact 16-pin QSOP package for space-constrained applications
  • Extended operating temperature range

Whether for data acquisition systems, communication devices, or portable electronics, the MAX4312EEE+T from Maxim Integrated provides a reliable and efficient solution for your signal-routing needs.

You May Also Be Interested in

ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3234 $58.5574
27+ $4.3682 $117.9414
41+ $4.2319 $173.5079
57+ $4.0956 $233.4492
73+ $3.9593 $289.0289
98+ $3.5493 $347.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess