EN
  • EN
  • DE

LT6206CMS8#PBF

Part No LT6206CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP AMP VIDEO DUAL 3V 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 129720-LT6206CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT6206CMS8#PBF CAD Model

Description

Product Overview: LT6206CMS8#PBF

The LT6206CMS8#PBF is a high-speed, low-noise, low-distortion video amplifier produced by Linear Technology. This precision amplifier is designed to cater to the demanding requirements of high-performance video systems and other fast communication applications.

Key Features

  • High Speed: The amplifier boasts a 165MHz gain bandwidth product which ensures high-speed signal processing suitable for advanced video and communication systems.
  • Low Noise: With a low input-referred noise level, it minimizes the distortion in signals, providing a clear and high-quality output.
  • Low Distortion: The LT6206CMS8#PBF offers outstanding low distortion characteristics, essential for maintaining signal integrity in high-fidelity applications.
  • Power Efficiency: It operates with a supply voltage range from 2.5V to 5.25V, allowing for flexibility in various circuit designs while maintaining power efficiency.
  • Rail-to-Rail Output: The amplifier is capable of rail-to-rail output swing, providing the maximum possible dynamic range which is particularly beneficial in low voltage applications.
  • Single or Dual Supply Operation: It can be configured for either single or dual supply operation, adding to its versatility in different system architectures.

Applications

The LT6206CMS8#PBF is ideal for a wide range of applications, including:

  • High Definition (HD) Video Equipment
  • Video Broadcasting and Transmission
  • Cable and Satellite Set-top Boxes
  • Professional Photography and Imaging
  • Test and Measurement Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT6206CMS8#PBF is built to the highest standards. It comes in an MSOP-8 package and is lead-free and RoHS compliant, ensuring it meets modern environmental standards and regulations.

Ordering Information

The part number LT6206CMS8#PBF uniquely identifies this specific model of video amplifier. For purchasing information or to inquire about bulk orders, please contact Linear Technology or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess