Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Solidlite
Series ON
Package Retail Package
Product Status Active
Color Orange
Millicandela Rating 75mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 2.15V
Current - Test 20mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 610nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.50mm
Standard Package 20,000 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 8541.40.2900
Win Source Part Number 336559-SP0603B-ON
Ultra Librarian 3D Model Ultra Librarian SP0603B-ON CAD Model

Description

The ON series orange LED indication is a surface mount LED.

  • Mounting: surface mount LED
  • Viewing Angle: 130°
  • Voltage Forward: 2.15V
  • Current Test: 20mA
  • Dominant Wavelength: 610nm
  • Millicandela Rating: 75mcd
  • Package: 0603 (1608 Metric)
  • Lens Style: rectangle lens style
  • Description: compact and bright lighting solution for various electronic devices and applications

You May Also Be Interested in

Rohm Semiconductor
Lowest to $0.1478
ECAD model for SML-E12M8WT86N
Fairchild/ON Semiconductor
VISIBLE LED, WATER CLEAR / Yellow 590nm LED Indication - Discrete 2V 1206 (3016 Metric)
Lowest to $0.1385
ECAD model for QTLP651C3TR
Kingbright
LED BLUE/RED CLEAR 4SMD
Lowest to $0.4042
ECAD model for APHB1608QBDSURKC
Fairchild/ON Semiconductor
Lowest to $0.8677
ECAD model for QTLP601CEB
Panasonic
Lowest to $0.3842
ECAD model for LNJ447W84RA
Everlight Electronics Co Ltd
LED RED CLEAR SMD R/A / Red 630nm LED Indication - Discrete 2V 2-SMD, No Lead
Need more? Email Us
ECAD model for QTLP610C2TR
Kingbright Corporation
Lowest to $0.0389
ECAD model for APTB1612YSGC
Rohm Semiconductor
LED WHITE INGAN 2812 SMD R/A / LED Indication - Discrete 2-SMD, No Lead
Need more? Email Us
ECAD model for SMLX14WBETW1
Everlight Electronics Co Ltd
LED RED CLEAR 0805 SMD / Red 645nm LED Indication - Discrete 1.9V 0805 (2012 Metric)
Need more? Email Us
ECAD model for QTLP630C7TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention