EN
  • EN
  • DE

MAX4188ESD+

Part No MAX4188ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description Op Amp Triple High Speed Amplifier ±5.5V/5.5V 14-Pin SOIC N / IC AMP CURRENT SENSE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete(EOL)
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 200MHz
SR - Slew Rate 350 V/μs
Operating Supply Current 1.5mA
Output Current per Channel 55mA
Dual Supply Voltage (±) 4.5 V ~ 11 V, ±2.25 V ~ 5.5 V
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786133-MAX4188ESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4188
Introduction Date July 01, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX4188ESD+ CAD Model

Description

The MAX4188ESD+ from Maxim Integrated is a high-performance, voltage-feedback operational amplifier that is designed to deliver precision and speed for a wide range of applications. This op amp features a high slew rate, low distortion, and excellent bandwidth characteristics, making it an ideal choice for video, communication, and instrumentation systems.

Key Features

  • High Speed: The MAX4188ESD+ boasts a fast settling time and a high slew rate, ensuring rapid response to input signal changes.
  • Low Distortion: With its low harmonic distortion, this op amp is perfect for applications that require a clean and accurate signal amplification.
  • Wide Bandwidth: A wide bandwidth allows the MAX4188ESD+ to handle a broad range of frequencies, making it versatile for various high-speed applications.
  • Single-Supply Operation: It operates from a single +5V supply, simplifying power supply design and saving board space.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-powered devices.

Applications

The MAX4188ESD+ is commonly used in:

  • Professional Video Equipment
  • ADC/DAC Buffering
  • High-Speed Communications
  • Active Filters
  • Test and Measurement Instruments

Package and Reliability

Supplied in a compact 14-pin NSOIC package, the MAX4188ESD+ is designed to meet the space constraints of modern electronic devices without compromising performance. It also features built-in thermal shutdown and output short-circuit protection, enhancing the reliability and longevity of the device under various operating conditions.

Manufacturer Support

Maxim Integrated provides comprehensive technical support for the MAX4188ESD+, including detailed datasheets, application notes, and design resources to assist engineers in integrating this op amp into their designs effectively.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Analog Devices Inc.
Video Amp 1 Reconstruction Filter 8-LFCSP-WD (3x3)
Lowest to $3.1721
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess