Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153484-BGY588N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGY588N CAD Model

Description

Product Overview: NXP BGY588N

The NXP BGY588N is a state-of-the-art high-frequency amplifier module designed for a range of applications that require reliable and efficient signal amplification. This product is a testament to NXP's commitment to providing high-performance components for the telecommunications industry, as well as for amateur radio enthusiasts and professionals working in the RF (radio frequency) domain.

Key Features

  • Frequency Range: The BGY588N operates over a broad frequency range, making it suitable for a variety of high-frequency applications.
  • High Gain: It offers a high gain level, which ensures that signals are amplified significantly without the need for additional stages.
  • Efficiency: Designed with efficiency in mind, this amplifier module consumes minimal power, reducing the overall power requirements for systems in which it is integrated.
  • Thermal Performance: The BGY588N is built with a focus on thermal management, featuring a robust package that helps to dissipate heat effectively, thus ensuring stable operation even under high load conditions.
  • Integration: Its compact form factor allows for easy integration into existing systems, saving space and simplifying design considerations.

Applications

The versatility of the NXP BGY588N amplifier module makes it an ideal choice for a wide range of applications, including:

  • CATV systems
  • Satellite television receivers
  • RF communication systems
  • Wireless infrastructure
  • Professional and amateur radio equipment

Quality and Reliability

NXP is known for its high-quality products, and the BGY588N is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. The module is also backed by NXP's comprehensive technical support and documentation, aiding developers in the integration process and troubleshooting.

Whether you're developing commercial broadcasting equipment or setting up a sophisticated amateur radio station, the NXP BGY588N offers the performance and reliability needed to ensure clear, powerful signal transmission and reception.

You May Also Be Interested in

NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY66B
RF Micro Devices
IC AMP MODULE 65MHZ SOT115J / 5-65MHZ SI REVERSE HYBRID,LOW CURRENT
Lowest to $58.4397
ECAD model for R0605300L
Intersil Corporation
400MHz Slew Rate Enhanced Rail-to-Rail Output Gain Block
Need more? Email Us
ECAD model for ISL55036IRTZ
Maxim Integrated
Analog Multiplexer/Amp Single 4:1 14-Pin SOIC N / IC MUX/VIDEOAMP 4CH 50MHZ 14SOIC
Lowest to $4.5500
ECAD model for MAX454CSD+
Intersil
VIDEO MULTIPLEXER
Need more? Email Us
ECAD model for ISL59444IBZ-T13
Maxim Integrated
Op Amp Triple High Speed Amplifier ±5.5V/5.5V 14-Pin SOIC N / IC AMP CURRENT SENSE 14-SOIC
Need more? Email Us
ECAD model for MAX4188ESD+
Texas Instruments
IC AMP FILTER 9DSBGA / Video Amp 3 Filter 9-DSBGA (0.96x0.96)
Lowest to $3.1151
ECAD model for THS7320IYHCT
Texas Instruments
DIFFERENTIAL HIGH-FREQUENCY AMPLIFIER WITH AGC
Lowest to $3.5455
ECAD model for TL026CPSRG4
NXP / Nexperia
750 MHz, 18 dB gain push-pull amplifier
Need more? Email Us
ECAD model for BGD712C

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention