EN
  • EN
  • DE

THS7319IZSVT

Part No THS7319IZSVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC EDTV VIDEO AMP 3CH 9-UCSP / Video Amp Triple 5V 9-Pin UCSP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 20MHz
SR - Slew Rate 80 V/μs
Operating Supply Current 3.4mA
Output Current per Channel 70mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Mounting SMD
Package 9-XFBGA, CSPBGA
Manufacturer Package 9-UCSP
Win Source Part Number 796751-THS7319IZSVT
Popularity Medium
Supply and Demand Status Balance
Family Name THS7319
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS7319IZSVT CAD Model

Description

The THS7319IZSVT is a state-of-the-art, low-power integrated video buffer from Texas Instruments designed to meet the rigorous demands of advanced video applications. This high-quality, 3-channel video amplifier is equipped with integrated filters and is ideally suited for SDTV, HDTV, and other video systems.

Key Features

  • Integrated Low-Pass Filters: The THS7319IZSVT comes with built-in filters that are critical for analog video signal processing, ensuring a clean and stable output.
  • Wide Bandwidth: With its high bandwidth, this video buffer can handle a range of video signals, providing flexibility for various video formats and resolutions.
  • 6-dB Gain: The device is designed to offer a fixed gain of 6 dB, which is ideal for driving cables and maintaining signal integrity.
  • Low Power Consumption: Energy efficiency is a hallmark of the THS7319IZSVT, making it suitable for portable and battery-powered applications.
  • Shutdown Feature: It includes a shutdown feature that reduces power consumption when the device is not in active use, further extending battery life in portable applications.

Applications

The THS7319IZSVT is versatile and can be used in a variety of applications, including:

  • Video signal conditioning for SDTV and HDTV
  • Portable and fixed video equipment
  • Video amplification and filtering in DVRs and PVRs
  • Set-top boxes and video game consoles

Technical Specifications

The device operates over a wide supply range and has a Rail-to-Rail output, which allows for a larger output dynamic range. It is available in a compact, lead-free package, making it easy to integrate into various designs while adhering to environmental standards.

Quality and Reliability

As with all Texas Instruments products, the THS7319IZSVT is manufactured to the highest quality standards, ensuring reliability and performance for critical video applications. TI's commitment to quality makes this video buffer a trusted choice for engineers and designers across the globe.

You May Also Be Interested in

NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8240 $54.7200
70+ $1.4967 $104.7690
105+ $1.4499 $152.2395
145+ $1.4031 $203.4495
185+ $1.3564 $250.9340
250+ $1.2160 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess