EN
  • EN
  • DE

LT5570IDD#PBF

Part No LT5570IDD#PBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC POWER DETECTOR MS 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Frequency 40MHz to 2.7GHz
RF Type Cellular, W-CDMA, TD-SCDMA, WiMax and CDMA2000
Input Range -52dBm to 13dBm
Accuracy ±0.3dB
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 32.5mA
Case / Package 10-DFN (3x3)
Win Source Part Number 020434-LT5570IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT5570IDD#PBF CAD Model

Description

The LT5570IDD#PBF is a high-performance, versatile RF power detector from Linear Technology, designed to cater to the demanding requirements of communication infrastructure, wireless systems, and RF instrumentation. This precision device is capable of accurately measuring RF signals over a wide frequency range, making it an ideal choice for a variety of applications where signal strength needs to be monitored or controlled.

Key Features

  • Frequency Range: The LT5570IDD#PBF operates over a broad frequency range, enabling its use in multiple RF applications, including cellular, PCS, 3G, and 4G networks, as well as ISM bands.
  • Dynamic Range: It boasts an impressive dynamic range, which allows for the detection of both very weak and very strong signals without the need for additional external components.
  • Temperature Stability: The device offers excellent temperature stability, ensuring consistent performance across a wide range of operating conditions.
  • Logarithmic Response: The power detector provides a logarithmic response over a 40dB dynamic range, giving a linear-in-dB output that simplifies the measurement of RF signal strength.
  • Package: Housed in a compact 8-lead DFN package, the LT5570IDD#PBF is designed for space-constrained applications.

Applications

  • Power amplifier linearization/control loops
  • Transmitter power control
  • Received signal strength indication (RSSI)
  • RF instrumentation
  • Logarithmic RF signal processing

Product Specifications

Parameter Specification
Part Number LT5570IDD#PBF
Manufacturer Linear Technology
Package 8-lead DFN
Frequency Range Specified over frequency
Dynamic Range 40dB
Output Logarithmic

The LT5570IDD#PBF is a testament to Linear Technology's commitment to delivering high-quality, high-performance RF solutions. With its robust feature set and flexible applications, this RF power detector stands out as a critical component in modern RF design and signal processing.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $8.9476
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
Analog Devices Inc.
IC RF DETECT 1MHZ-8GHZ 8LFCSP / RF Detector IC RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN 1MHz ~ 8GHz -60dBm ~ -2dBm ±1dB 8-VFDFN Exposed Pad, CSP
Lowest to $3.1000
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1044 $58.2088
5+ $23.8806 $119.4030
7+ $23.1343 $161.9401
9+ $22.3880 $201.4920
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess