EN
  • EN
  • DE

LTC5532ES6#TRMPBF

Part No LTC5532ES6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 300MHz to 7000MHz 10dBm 6-Pin TSOT-23 T/R / IC DETECTOR RF GAIN ADJ TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Frequency 300MHz ~ 7GHz
RF Type 802.11a/b/g/WiFi, Wireless Modem, WLAN
Input Range -32dBm ~ 10dBm
Operating Supply Voltage 2.7 V ~ 6 V
Operating Supply Current 500μA
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 784202-LTC5532ES6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC5532
Introduction Date September 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC5532ES6#TRMPBF CAD Model

Description

Product Overview: LTC5532ES6#TRMPBF

The LTC5532ES6#TRMPBF is a high-performance RF Power Detector from Linear Technology, designed to offer precise and reliable power measurement in a diverse range of applications. This compact, highly integrated device is suitable for systems that require accurate power control and monitoring, such as wireless transceivers, cellular base stations, and other communication infrastructure equipment.

Key Features

  • Frequency Range: The LTC5532ES6#TRMPBF is capable of operating over a broad frequency range from 300MHz to 7GHz, making it highly versatile for use in multiple RF applications.
  • Dynamic Range: It features an impressive dynamic range of 40dB, which allows for the detection of a wide range of signal levels without the need for additional external components.
  • Linear-in-dB Response: The device provides a linear-in-dB output response, which simplifies the conversion between voltage output and the corresponding power level of the RF signal.
  • Temperature Stability: Engineered for consistent performance, the LTC5532ES6#TRMPBF maintains its accuracy across a temperature range of -40°C to 85°C.
  • Low Supply Voltage: It operates on a low supply voltage from 2.7V to 6V, making it suitable for battery-powered applications.
  • Low Power Consumption: This RF power detector is designed for efficiency with a low power consumption, which is critical for portable and remote applications where power availability is limited.

Package and Quality

The LTC5532ES6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The device is part of Linear Technology's high-quality product line, ensuring reliability and performance. It is also available in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates automated assembly processes for high-volume production.

Applications

With its robust feature set, the LTC5532ES6#TRMPBF is an excellent choice for a variety of applications, including:

  • Wireless base stations and repeaters
  • RF power amplifier control loops
  • Portable and handheld radios
  • Signal strength indication for receivers
  • Logarithmic RF signal processing

In conclusion, the LTC5532ES6#TRMPBF is a highly adaptable RF power detector that provides accurate power measurements across a wide frequency and dynamic range, packaged in a space-saving form factor designed for modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 10MHZ-6GHZ 12DFN
Lowest to $20.1467
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
IC RF DETECTORCTRLR 8-LFCSP T/R / RF Detector IC Cellular, GSM, TDMA, CDMA 100MHz ~ 2.7GHz -45dBm ~ 0dBm 8-VFDFN Exposed Pad, CSP
Lowest to $3.9500

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6419 $58.2095
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7613 $302.6907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess