EN
  • EN
  • DE

LTC5505-2ES5#TR/LTRW

Part No LTC5505-2ES5#TR/LTRW
Manufacturer Linear Technology
Catalog RF Detectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Detectors
Manufacturer Linear Technology
Win Source Part Number 303469-LTC5505-2ES5#TR/LTRW
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC5505-2ES5#TR/LTRW CAD Model

Description

Linear Technology LTC5505-2ES5#TR/LTRW Product Overview

The LTC5505-2ES5#TR/LTRW is a high-performance RF Power Detector manufactured by Linear Technology, now part of Analog Devices. It is designed to provide precise and reliable RF signal strength measurement for a wide range of applications, including wireless communication systems, signal monitoring, and network equipment. This product is particularly suitable for environments where accurate power detection is critical for optimal performance.

Key Features

  • Frequency Range: The LTC5505-2ES5#TR/LTRW can operate over a broad frequency range from 300MHz to 7GHz, making it versatile for use in various RF applications.
  • Dynamic Range: It offers an extensive dynamic range, which allows for the detection of signal power levels from -34dBm to 6dBm, ensuring accurate measurements across a wide spectrum of signal strengths.
  • Temperature Compensated: This device includes an on-chip temperature compensation feature that maintains performance across a temperature range of -40°C to 85°C, ensuring reliability in different operating conditions.
  • Low Supply Voltage: Operating with a supply voltage from 2.7V to 6V, the LTC5505-2ES5#TR/LTRW is designed for low-voltage applications, which is beneficial for battery-operated devices.
  • Low Power Consumption: The power detector is optimized for low power consumption, which is critical for extending the battery life of portable devices.
  • Small Package: It is available in a compact SOT-23 package, which is ideal for space-constrained applications. The small footprint allows for integration into tight PCB layouts without sacrificing performance.

Applications

The LTC5505-2ES5#TR/LTRW is suitable for a variety of applications, including:

  • Wireless base stations
  • RFID systems
  • ISM-band transceivers
  • Spectrum analyzers
  • Cable modem termination systems
  • Signal strength indication for handsets

With its robust design and high accuracy, the LTC5505-2ES5#TR/LTRW RF Power Detector from Linear Technology stands out as a reliable component for any RF power measurement task. Its combination of wide frequency range, dynamic range, and temperature compensation makes it a versatile choice for designers looking to enhance their RF systems' performance and efficiency.

You May Also Be Interested in

Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $5.8209
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $91.1765
Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Analog Devices Inc.
IC RF DETECT 100MHZ-40GHZ 8DFN / RF Detector IC Cellular, WLAN 100MHz ~ 40GHz -40.8dBm ~ 6.3dBm ±1dB 8-WFDFN Exposed Pad
Lowest to $90.2239
Analog Devices Inc.
IC RF DETECT 2.5GHZ 8MSOP / RF Detector IC Cellular, CDMA, W-CDMA 2.5GHz 0 ~ 700mV ±0.25dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $14.9265
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 50HZ-3GHZ 24QFN / RF Detector IC WiMAX / WiBro 50Hz ~ 3GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $1,397.0150
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $119.7966 $119.7966
2+ $115.9320 $231.8640
3+ $112.0673 $336.2019
4+ $100.4746 $401.8984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess