EN
  • EN
  • DE

HMC497LP4TR

Part No HMC497LP4TR
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description IC MODULATOR SIGE DIRECT 24-QFN / Wide Band Mod 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Function Modulator
LO Frequency 100MHz ~ 4GHz
RF Frequency 100MHz ~ 4GHz
P1dB 8dBm
Noise Floor -159dBm/Hz
Output Power 5dBm
Operating Supply Current 168mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Test Frequency 1.7GHz ~ 2.2GHz
Package 24-VFQFN Exposed Pad
Win Source Part Number 776119-HMC497LP4TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC497
Introduction Date June 04, 2004
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC497LP4TR CAD Model

Description

Product Overview: HMC497LP4TR by Analog Devices Inc.

The HMC497LP4TR is a high-performance, wideband GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC VCO (Voltage-Controlled Oscillator) from Analog Devices Inc., designed to meet the rigorous demands of RF and microwave communication systems. With its robust construction and advanced technology, this VCO is an ideal choice for applications requiring a stable and precise frequency source.

Key Features

  • Frequency Range: The HMC497LP4TR operates over a broad frequency range, making it suitable for a variety of applications in different market segments.
  • Output Power: It provides a consistent output power level, ensuring reliable performance across its entire operating range.
  • Phase Noise Performance: The device boasts excellent phase noise characteristics, which is critical for systems that require high signal integrity and low noise figures.
  • Package: Packaged in a compact 4x4 mm QFN package, the HMC497LP4TR is designed for space-constrained applications without compromising on performance.
  • Integration: The integration of the resonator, negative resistance device, and varactor diode within the VCO minimizes the need for external components and simplifies the design process for system designers.

Applications

The versatile nature of the HMC497LP4TR makes it suitable for a wide array of applications, including:

  • Fixed Wireless Access (FWA)
  • Microwave Radio
  • Test Equipment
  • Satellite Communications
  • Military and Space

Why Choose HMC497LP4TR?

Choosing the HMC497LP4TR from Analog Devices Inc. means selecting a product that delivers consistent performance and reliability. With its advanced design and manufacturing, this VCO provides system designers with a flexible and efficient solution that can be easily integrated into a wide range of RF and microwave systems. Its superior phase noise characteristics and broad frequency range make it an excellent choice for applications where precision and reliability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
Renesas Electronics America
RF MODULATOR 600MHZ-2.9GHZ 24QFN
Need more? Email Us
Linear Technology
LTC5598 - 5MHZ TO 1600MHZ HIGH L / RF Modulator IC
Lowest to $58.6467
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
SANYO Semiconductor (U.S.A) Corporation
VHF BAND RF MODULATOR / RF Modulator IC
Lowest to $0.2889
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $1.4714
Analog Devices Inc.
IC QUADRATURE MOD .8GHZ 16-TSSOP
Lowest to $3.6983
Analog Devices Inc.
RF MODULATOR 1.8GHZ-2.2GHZ 16QFN
Lowest to $30.0001
Texas Instruments
300-MHz to 4-GHz Quadrature Modulator
Lowest to $6.2790

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess