EN
  • EN
  • DE

LT5534ESC6#TRMPBF

Part No LT5534ESC6#TRMPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC DETECTOR RF PWR 3GHZ SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 50MHz to 3GHz
RF Type Broadcast Television
Input Range -63dBm to -3dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.25 V
Operating Supply Current 9mA
Case / Package SC-70-6
Win Source Part Number 072409-LT5534ESC6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5534ESC6#TRMPBF CAD Model

Description

Linear Technology's LT5534ESC6#TRMPBF RF Detector

The LT5534ESC6#TRMPBF is a high-performance RF power detector from Linear Technology, designed for precision radio frequency (RF) applications. This advanced detector is capable of measuring RF signals over a wide frequency range from 50MHz to 3GHz, making it an ideal choice for a variety of wireless applications including cellular, PCS, 3G, Wi-Fi, WiMAX, and ISM band systems.

At the heart of the LT5534ESC6#TRMPBF is its ability to detect signal levels using a logarithmic response, allowing for a dynamic range of 75dB. This feature ensures accurate signal measurement over a broad range of input signal strengths. The device operates with a single supply voltage ranging from 2.7V to 6V, which provides flexibility in different circuit designs and helps in reducing the complexity of power supply requirements.

The compact package of the LT5534ESC6#TRMPBF is the SC-70, which is a surface-mount, plastic package that is both space-saving and suitable for high-volume manufacturing. The small footprint of the SC-70 package makes it an excellent choice for space-constrained applications without compromising on performance.

One of the key advantages of the LT5534ESC6#TRMPBF is its fast response time. This allows the device to provide real-time signal strength information, which is crucial for adaptive systems that require quick adjustments to changing signal conditions. Additionally, the device features a power-down capability that reduces the current consumption to a mere 2uA, which is particularly beneficial for battery-powered applications where power efficiency is of paramount importance.

Linear Technology has also ensured that the LT5534ESC6#TRMPBF is robust and reliable, with built-in temperature compensation that maintains performance across a wide temperature range. This makes it suitable for outdoor and industrial environments where temperature variations are common.

In summary, the LT5534ESC6#TRMPBF from Linear Technology is a versatile and reliable RF power detector that offers a wide frequency range, high dynamic range, fast response time, and power efficiency, all packed into a small SC-70 package. It is an excellent choice for designers looking to integrate precise RF power detection into their systems.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6901 $52.1406
15+ $7.1304 $106.9560
22+ $6.9075 $151.9650
30+ $6.6847 $200.5410
39+ $6.4619 $252.0141
52+ $5.7934 $301.2568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,113 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess