Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Package Bulk
Product Status Active
Programmable Not Verified
Protocol PCI
Function Hub Controller
Interface PCI, SMBus
Standards USB 1.1
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Current - Supply 300mA
Temperature Range - Operating 0°C ~ 100°C (TC)
Package / Case 241-BBGA
Supplier Device Package 241-BGA (23x23)
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 134146-FW82801AA
Ultra Librarian 3D Model Ultra Librarian FW82801AA CAD Model

Description

The 134146-FW82801AA is a hub controller integrated circuit (IC) designed for PCI interfaces. It is commonly used in electronic devices that require USB 1.1 connectivity.

  • Supply Voltage: 3V to 3.6V and 4.75V to 5.25V
  • Interface: PCI and SMBus
  • Current Supply: 300mA
  • Package: 241-BBGA
  • Temperature Range: 0°C to 100°C

It is a reliable and efficient choice for applications that require a hub controller with USB 1.1 support and PCI compatibility.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB3-16BIT SYNC FIFO 56QFN
Lowest to $23.4142
ECAD model for FT600Q-B-T
FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-LQFP / USB Controller USB 2.0 UART Interface 32-LQFP (7x7)
Lowest to $6.8191
ECAD model for FT312D-32L1C-R
Broadcom Limited
24-PORT GE SWITCH (4) GE OR (2) / Interface
Lowest to $129.5523
ECAD model for BCM53344A0KFSBG
Broadcom Limited
24 PORT FE MULTI LAYER SWITCH / Interface
Lowest to $260.5168
ECAD model for BCM56024B0IPBG
Microchip Technology
IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Lowest to $14.8313
ECAD model for KSZ8864CNXI
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
FTDI, Future Technology Devices International Ltd
IC BRIDGE USB TO UART/I2C 28WQFN
Lowest to $10.3410
ECAD model for FT260Q-T
Broadcom Limited
GIGABIT SWITCH / Interface
Lowest to $96.3462
ECAD model for BCM53125MKMMLG
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention