EN
  • EN
  • DE

HMC439QS16GETR

Part No HMC439QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 10MHz ~ 1.3GHz
RF Type General Purpose
Input Range -10dBm ~ 10dBm
Supply Voltage (V) 4.8V ~ 5.2V
Supply Current 96mA
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOPG
Family Part Number HMC439
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710330-HMC439QS16GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC439QS16GETR CAD Model

Description

Product Overview: HMC439QS16GETR by Analog Devices Inc.

The HMC439QS16GETR is a high-performance, easy-to-use frequency divider from Analog Devices Inc., crafted to deliver exceptional signal integrity and functionality for a variety of applications. This advanced component is designed to suit the rigorous demands of modern communication systems, test equipment, and radar systems, making it a versatile choice for engineers and designers looking to enhance their electronic designs.

Key Features

  • Frequency Division: The HMC439QS16GETR offers a fixed division ratio of 2, providing a precise halving of the input frequency to aid in signal processing and timing applications.
  • High Input Frequency Range: It operates with an input frequency range from DC to 12 GHz, catering to a wide spectrum of high-frequency applications.
  • SMD Package: Enclosed in a QS16 package, this surface-mount device (SMD) is compact and suitable for automated assembly processes, enhancing manufacturing efficiency.
  • Low Additive SSB Phase Noise: The device boasts low additive single sideband (SSB) phase noise, which is crucial for maintaining signal purity and system performance.
  • Temperature Range: It operates over an extended temperature range, ensuring reliability and stability across diverse environmental conditions.

Applications

  • Point-to-point radios
  • VSAT
  • Test equipment
  • Radar and satellite communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the HMC439QS16GETR is no exception. This product is manufactured to meet high standards, ensuring consistent performance and durability. The device is RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic components.

Ordering Information

The HMC439QS16GETR is available in tape and reel packaging, facilitating bulk orders and streamlining the supply chain process for large-scale production. As a trusted component from Analog Devices Inc., it represents a reliable and efficient solution for frequency division applications.

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC
Lowest to $7.6045
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Analog Devices Inc.
RF Detector IC
Need more? Email Us
Analog Devices Inc.
IC DETECTOR/CTLR LOG 75DB 24-QFN
Lowest to $34.4117
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Analog Devices Inc.
IC RF DETECT 50MHZ-4GHZ 24QFN
Lowest to $63.4436
STMicroelectronics
IC RF DETECT 800MHZ-1.9GHZ 8FLP / RF Detector IC AMPS, CDMA, DCS, GSM, TDMA 800MHz ~ 1.9GHz 8-WFBGA, FCBGA
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN / RF Detector IC 10MHz ~ 1.3GHz -10dBm ~ 5dBm 24-VFQFN Exposed Pad
Lowest to $70.7437

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.0780 $71.0780
2+ $68.8568 $137.7136
3+ $66.6356 $199.9068
4+ $64.4144 $257.6576
6+ $57.7509 $346.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess