Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 60Hz to 1kHz
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 21μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 058711-MIC4826YMM
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4826YMM CAD Model

Description

Microchip Technology's MIC4826YMM: A Compact Dual White LED Driver

The MIC4826YMM from Microchip Technology is a highly integrated solution designed to drive dual white LEDs with precision and efficiency. This compact device is part of Microchip's extensive portfolio of power management solutions, tailored to meet the demands of a wide range of applications, particularly those requiring space-saving components and low power consumption.

Encased in a slim 8-pin MSOP (Mini Small Outline Package) footprint, the MIC4826YMM offers a dual-output LED driver, which is ideal for portable applications such as smartphones, digital cameras, and other handheld devices. Its design is optimized to extend battery life while providing consistent illumination, making it a go-to choice for designers looking to enhance the user experience with high-quality display backlighting.

The driver operates with an input voltage range from 2.5V to 5.5V, accommodating the varied power scenarios typical of battery-operated gadgets. It also boasts a high efficiency of up to 87%, reducing the energy drain on devices and contributing to longer operating times between charges.

One of the key features of the MIC4826YMM is its integrated Schottky diode, which simplifies the circuit design by eliminating the need for external components. This not only saves board space but also reduces the overall bill of materials cost for the product design. Additionally, the built-in soft-start function minimizes inrush current, enhancing the longevity of the LEDs and the overall stability of the system.

With a 32-step linear brightness control, designers have the flexibility to adjust the LED brightness according to the specific needs of the application. This is easily managed through a simple digital interface, providing precise control over the lighting conditions without the need for external resistors or additional circuitry.

The MIC4826YMM also features built-in thermal shutdown protection, safeguarding the device and connected components from potential overheating scenarios. This proactive safety measure ensures reliable performance across a variety of environmental conditions and usage patterns.

In summary, Microchip Technology's MIC4826YMM is a versatile, efficient, and user-friendly solution for driving dual white LEDs. Its compact size, integrated features, and ease of use make it an excellent choice for developers seeking to enhance their products with high-quality, controlled lighting.

You May Also Be Interested in

Microchip Technology
Dimmable, Low Noise, Dual EL Lamp Driver | IC LED DRIVER DIMMABLE 16WQFN
Need more? Email Us
ECAD model for HV861K7-G
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $7.0036
ECAD model for DS3984T+
Linear Technology
IC SW REG CCFL DAC PROG 16SOIC / CCFL Controller 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LT1186FIS#PBF
Maxim Integrated
CCFL Controller 5V/9V/12V/15V/18V/24V 80kHz 24-Pin QSOP / IC CCFL BACKLIGHT CTRL 24-QSOP
Lowest to $58.5315
ECAD model for MAX8722AEEG+
ON Semiconductor
Single Relay Driver IC
Need more? Email Us
ECAD model for CS1107EDFR8
Microchip Technology
Off-Line, High Voltage EL Lamp Driver | IC LED DRIVER HI VOLT 8SOIC
Need more? Email Us
ECAD model for HV809LG-G
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4760
ECAD model for HV825MG-G
Maxim Integrated
EL Lamp Driver 5.5V 24-Pin TQFN EP / IC LAMP DVR EL QUAD HV 24TQFN
Lowest to $0.6655
ECAD model for MAX14521EETG+
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Need more? Email Us
ECAD model for FAN7710VN

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7363 $51.9897
45+ $2.2452 $101.0340
69+ $2.1750 $150.0750
96+ $2.1048 $202.0608
123+ $2.0347 $250.2681
165+ $1.8242 $300.9930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 900 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention