EN
  • EN
  • DE

HMC909LP4ETR

Part No HMC909LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description RF RMS PWR DETECTOR 5.8GHZ 24SMT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 0Hz to 5.8GHz
RF Type General Purpose
Input Range -51dBm to -11dBm
Accuracy ±1dB
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 41.6mA
Case / Package 24-QFN (4x4)
Win Source Part Number 001658-HMC909LP4ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC909LP4ETR CAD Model

Description

Product Overview: HMC909LP4ETR by Analog Devices Inc.

The HMC909LP4ETR is a high-performance, wideband Direct Quadrature Modulator designed by Analog Devices Inc. to cater to the demanding needs of wireless infrastructure and broadband communication systems. This sophisticated component is part of the company's Hittite Microwave product line, known for its precision and reliability in RF and microwave applications.

Operating within the 0.1 GHz to 4 GHz frequency range, the HMC909LP4ETR is capable of supporting a wide variety of communication standards, including GSM, LTE, UMTS, and WiMAX. It is particularly well-suited for applications requiring high linearity, as it offers excellent sideband suppression and carrier suppression characteristics, which are critical for maintaining signal fidelity and reducing interference in complex modulation schemes.

The modulator integrates a double-balanced mixer, LO buffer amplifier, and a precision quadrature phase shifter, which work together to convert baseband signals directly to RF. Its single-ended RF output simplifies system design and reduces component count, while the differential LO and baseband inputs provide flexibility and ease of interfacing with other system components.

Enclosed in a compact 4x4 mm QFN leadless package, the HMC909LP4ETR is designed for space-constrained applications. Its small footprint and surface-mount form factor make it an ideal choice for integration into densely packed PCBs where real estate is at a premium. Furthermore, the device is optimized for low power consumption, which is essential for battery-powered and energy-efficient systems.

With its exceptional performance and integration features, the HMC909LP4ETR from Analog Devices Inc. is a versatile building block for modern RF and microwave systems, providing designers with a reliable and high-quality solution for their modulation needs.

Key Features:

  • Frequency Range: 0.1 GHz to 4 GHz
  • High Linearity and Sideband Suppression
  • Integrated LO Buffer and Phase Shifter
  • Single-ended RF Output
  • Compact 4x4 mm QFN Package
  • Low Power Consumption

You May Also Be Interested in

Analog Devices Inc.
RF Detector IC WiMAX / WiBro 1MHz ~ 8GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $48.8956
Texas Instruments
IC RF DETECT 76-81GHZ 161FC/CSP / RF Detector IC General Purpose 76GHz ~ 81GHz 161-TFBGA, FCCSP
Lowest to $21.6011
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX / RF Detector IC Cellular, TDMA, CDMA, GPRS, GSM 2MHz ~ 1.6GHz -45dBm ~ 0dBm ±1dB 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.9589
Analog Devices Inc.
IC RF DETECT 600MHZ-15GHZ 16QFN / RF Detector IC General Purpose 600MHz ~ 15GHz -24dBm ~ 16dBm 16-WFQFN Exposed Pad
Lowest to $17.5680
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 1MHZ-10GHZ 24QFN / RF Detector IC WiMAX / WiBro 1MHz ~ 10GHz ±1dB 24-VFQFN Exposed Pad
Lowest to $107.0958
Analog Devices Inc.
IC RF DETECT 0HZ-6GHZ 16LFCSP / RF Detector IC 0Hz ~ 6GHz -30dBm ~ 15dBm ±1dB 16-WFQFN Exposed Pad, CSP
Lowest to $4.5911
Linear Technology
IC RF POWER DETECTOR TSOT23-5
Lowest to $3.5374
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / RF Detector IC General Purpose 32-WFQFN Exposed Pad
Lowest to $8.2476

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1597 $55.4373
20+ $5.0541 $101.0820
31+ $4.8962 $151.7822
43+ $4.7382 $203.7426
55+ $4.5803 $251.9165
74+ $4.1065 $303.8810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess