EN
  • EN
  • DE
  • IT

MTCH105-I/ML

Part No MTCH105-I/ML
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC PROXIMITY DETECTOR 16QFN / Capacitive Touch Buttons 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series -
Package Tube
Product Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs Up to 5
LED Driver Channels Up to 5
Interface Open Drain
Resolution -
Voltage - Supply 2.05V ~ 3.6V
Current - Supply 80mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Base Product Number MTCH105
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357022-MTCH105-I/ML
Ultra Librarian 3D Model Ultra Librarian MTCH105-I/ML CAD Model

Description

Microchip Technology MTCH105-I/ML Capacitive Touch Controller

The MTCH105-I/ML is a highly integrated capacitive touch controller designed by Microchip Technology to provide a reliable and user-friendly interface for touch sensing applications. This compact device, available in a 16-QFN (4x4mm) package, is specifically tailored for implementing single-channel touch pads or buttons, making it an ideal choice for a variety of electronic products that require a simple touch-based interface.

Key Features:

  • Single Channel: The MTCH105-I/ML is capable of managing one capacitive touch channel, offering a straightforward solution for individual touch points.
  • Adjustable Sensitivity: Users can fine-tune the sensitivity of the touch input to accommodate different panel materials and thicknesses, as well as environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates with minimal power requirements, making it suitable for battery-powered applications.
  • Automatic Calibration: The MTCH105-I/ML features built-in calibration capabilities to ensure consistent performance over time, without the need for manual adjustments.
  • Robust Noise Handling: The device is engineered to resist common noise sources, ensuring reliable touch detection even in electrically noisy environments.
  • Communication Interface: It communicates using a standard I2C interface, allowing for easy integration with most microcontroller units (MCUs).

Applications:

The versatility of the MTCH105-I/ML makes it suitable for a wide range of applications. It can be used in consumer electronics, such as home appliances, remote controls, and personal gadgets. Additionally, its robust design is appropriate for industrial controls, medical devices, and automotive interfaces, where reliability and durability are crucial.

Conclusion:

Microchip Technology's MTCH105-I/ML capacitive touch controller offers a simple, efficient, and reliable solution for adding touch capabilities to a product. With its ease of use, low power consumption, and noise-resistant design, it is an excellent choice for designers looking to enhance their systems with touch functionality without adding complexity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
STMicroelectronics
IC SENSOR TOUCH/PROX 1CH 8SOIC / Capacitive Touch Screen 8-Pin SO N T/R
Need more? Email Us
Microchip Technology
Capacitive Touch Screen 32-Pin QFN EP T/R / IC TOUCH SENSOR/LED DRVR 32VQFN
Lowest to $3.0718
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600
Renesas Electronics America
IC TOUCH SENSOR 75W 16VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess