EN
  • EN
  • DE
  • IT

MCP9701T-E/TT

Part No MCP9701T-E/TT
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -10°C to 125°C
Output Type Analog Voltage
Supply Voltage - Operating 3.1 V to 5.5 V
Resolution 19.5mV/°C
Accuracy - Highest (Lowest) ±4°C (-4°C, +6°C)
Testing Conditions 0°C to 70°C (-10°C to 125°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 122227-MCP9701T-E/TT
Ultra Librarian 3D Model Ultra Librarian MCP9701T-E/TT CAD Model

Description

Microchip Technology MCP9701T-E/TT Linear Active Thermistor IC

The MCP9701T-E/TT is a highly precise, linear active thermistor IC from Microchip Technology that provides a cost-effective solution for temperature sensing applications. This robust temperature sensor is designed to offer a linear voltage output that corresponds directly to the ambient temperature, making it an ideal choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features:

  • Accuracy: The MCP9701T-E/TT provides an accuracy of ±2°C from 0°C to +70°C, ensuring reliable temperature readings for critical applications.
  • Linear Temperature Coefficient: It boasts a linear temperature coefficient of 19.53 mV/°C, which simplifies the design of temperature sensing circuits by eliminating the need for complex calculations.
  • Wide Operating Temperature Range: This thermistor IC operates over a temperature range of -40°C to +125°C, making it suitable for environments with extreme temperature variations.
  • Low Operating Voltage: The device can operate from 2.3V to 5.5V, providing flexibility in system design and compatibility with most microcontrollers.
  • Small Package Size: The MCP9701T-E/TT is available in a tiny SOT-23 package, which is ideal for space-constrained applications.
  • No External Components Required: As an active thermistor, it requires no additional signal conditioning or calibration, simplifying the design process and reducing the bill of materials.

Applications:

The MCP9701T-E/TT is versatile and can be used in various applications such as:

  • System temperature monitoring and control
  • Consumer electronics temperature management
  • Industrial equipment monitoring
  • Automotive temperature sensing
  • Battery management systems
  • Environmental monitoring

With its ease of use and high level of integration, the MCP9701T-E/TT from Microchip Technology offers designers a straightforward and efficient path to integrate temperature sensing into their projects. Its small footprint, combined with its precision, makes it an excellent choice for a plethora of temperature monitoring tasks where space and accuracy are of the essence.

You May Also Be Interested in

ON Semiconductor
+-1C Remote and Local System Temperature Monitor | SENSOR DIGITAL 0C-100C 8SOIC
Lowest to $0.7041
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5816 $52.3440
210+ $0.4772 $100.2120
325+ $0.4623 $150.2475
450+ $0.4474 $201.3300
580+ $0.4325 $250.8500
775+ $0.3877 $300.4675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess