EN
  • EN
  • DE
  • IT

CD74HC147PWR

Part No CD74HC147PWR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCOD 1X10:4 16TSSOP  /  Priority Encoder 1 x 10:4 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HC
Package Tape & Reel
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC147
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-CD74HC147PWR,CD74HC147PWRE4-ND,296-31566-1,296-31566-2,CD74HC147PWRG4-ND,296-31566-6,CD74HC147PWRG4,CD74HC147PWR-ND,CD74HC147PWRE4,TEXTISCD74HC147PWR
Standard Package 2,000
Win Source Part Number 1021820-CD74HC147PWR
Ultra Librarian 3D Model Ultra Librarian CD74HC147PWR CAD Model

Description

Product Overview: CD74HC147PWR from Texas Instruments

The CD74HC147PWR is a high-speed CMOS logic 10-Line to 4-Line Priority Encoder designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is a vital component in digital systems requiring the encoding of decimal inputs into binary form. It is particularly useful in applications such as data processing, computer control systems, and digital communication systems where efficient data handling is critical.

Key Features

  • High-Speed CMOS Technology: The CD74HC147PWR is built using advanced CMOS technology, which ensures low power consumption while maintaining high-speed operation.
  • 10-Line to 4-Line Encoding: With the capability to encode ten input lines down to four output lines, this IC is efficient in reducing the number of wires needed for communication, simplifying system design and reducing overall system complexity.
  • Priority Encoding: The priority encoder assigns priority to the highest order input line. If multiple inputs are active simultaneously, the output will represent the highest order active input, ensuring orderly data processing.
  • Wide Operating Voltage: This device can operate across a wide voltage range from 2V to 6V, making it compatible with various logic levels and suitable for interfacing with both TTL and CMOS technologies.
  • Low Power Consumption: The low power requirements of the CD74HC147PWR make it an ideal choice for battery-operated devices and power-sensitive applications.

Package and Quality

The CD74HC147PWR comes in a TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact footprint that is ideal for space-constrained applications. Furthermore, the device is RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.

Applications

This priority encoder can be used in a wide array of applications, including:

  • Keyboard encoding
  • Range selection for analog-to-digital converters
  • Control panel interfaces
  • Address decoding for memory and I/O

With its combination of speed, efficiency, and versatility, the CD74HC147PWR from Texas Instruments is an exceptional choice for designers looking to streamline digital encoding tasks in their next project.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 1 X 8:1 16-DIP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7781 $50.5765
160+ $0.6385 $102.1600
245+ $0.6185 $151.5325
335+ $0.5986 $200.5310
435+ $0.5786 $251.6910
580+ $0.5188 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess