EN
  • EN
  • DE

LT5502EGN#TRPBF

Part No LT5502EGN#TRPBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD IF QUADRATURE 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Demodulator
LO Frequency 140MHz to 800MHz
RF Frequency 70MHz to 400MHz
Noise Figure 4dB
Operating Supply Current 32mA
Supply Voltage - Operating 1.8 V to 5.25 V
Case / Package 24-SSOP
Win Source Part Number 115842-LT5502EGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5502EGN#TRPBF CAD Model

Description

Linear Technology's LT5502EGN#TRPBF RF Mixer

The LT5502EGN#TRPBF is a high-performance RF mixer integrated circuit designed by Linear Technology, which is renowned for its precision, reliability, and innovative solutions in the analog IC space. This particular mixer is a key component for RF and microwave communication systems, offering exceptional performance in signal conversion processes.

Key Features

  • Frequency Range: The device is capable of operating over a wide frequency range, making it suitable for a variety of RF applications.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring that system power budgets can be maintained without compromising performance.
  • High Linearity: The LT5502EGN#TRPBF provides excellent linearity, which is crucial for maintaining signal integrity and reducing distortion in communication systems.
  • Integrated LO Buffer: The mixer includes an integrated local oscillator (LO) buffer, reducing the need for external components and simplifying design.
  • Surface Mount Package: Packaged in a compact, surface-mount enclosure, it is well-suited for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The LT5502EGN#TRPBF is versatile and can be used in various applications, including:

  • Wireless infrastructure
  • Broadband wireless services
  • Portable radio equipment
  • RFID readers
  • Test equipment and instrumentation

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT5502EGN#TRPBF mixer meets the highest standards for performance and reliability. It is designed to operate under a wide range of environmental conditions, making it a reliable choice for mission-critical applications.

Conclusion

The LT5502EGN#TRPBF from Linear Technology is an exceptional RF mixer that combines wide frequency range operation, low power consumption, high linearity, and integration of essential functions into a single package. It is an ideal choice for designers looking to create efficient, high-performance RF systems with minimal complexity and maximum reliability.

You May Also Be Interested in

Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-QFN
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess