EN
  • EN
  • DE

HCF4020M013TR

Part No HCF4020M013TR
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC COUNTR/DIVIDER 14STAGE 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 14
Reset Asynchronous
Count Rate 24MHZ
Trigger Type Negative Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 016793-HCF4020M013TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4020M013TR CAD Model

Description

The HCF4020M013TR is a high-quality integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This particular chip is a 14-stage binary ripple counter, designed to provide reliable and precise counting solutions for a wide range of electronic applications.

Key Features

  • High Counting Precision: The 14-stage binary ripple counter ensures accurate counting for digital systems requiring precise time delays or frequency division.
  • Wide Operating Voltage: It operates over a wide voltage range from 3V to 15V, making it versatile for use in various electronic circuits and devices.
  • Medium-Speed Operation: With a typical clock frequency of 6MHz at 10V, the HCF4020M013TR offers medium-speed operation suitable for a range of applications without compromising power efficiency.
  • Low Power Consumption: The device is designed with power saving in mind, ensuring minimal power usage during operation, which is ideal for battery-powered or energy-sensitive systems.
  • Multiple Package Options: Available in a surface-mount package, the device is designed for easy integration into various PCB designs and automated manufacturing processes.

Applications

The HCF4020M013TR is used in a variety of applications where reliable counting is essential. These include:

  • Time Delay Generators
  • Frequency Dividers
  • Counter/Timer Devices
  • Sequence Generators
  • Alarm Systems
  • Consumer Electronics

Product Specifications

The product comes in a compact SOIC-16 package, with the suffix 'TR' indicating a tape and reel packaging suitable for automated assembly lines. The "M013" in its product code refers to the specific configuration and series within STMicroelectronics' product line.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the HCF4020M013TR is no exception. It is manufactured under strict quality control standards and is designed for long-term reliability in commercial and industrial environments.

Ordering Information

The HCF4020M013TR is available for bulk orders and can be sourced directly from STMicroelectronics or through their network of authorized distributors. The 'TR' at the end of the product code signifies that the product is provided in tape and reel packaging, which is commonly used for high-volume production needs.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.8898
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess