Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Reel
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 125MHz
Trigger Type Positive Edge
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 116342-74AC161TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC161TTR CAD Model

Description

Product Overview: 74AC161TTR from STMicroelectronics

The 74AC161TTR is a high-speed, 4-bit binary counter from STMicroelectronics, a global semiconductor leader renowned for its innovative and advanced integrated circuits. This precision-engineered counter is part of the AC series, designed to offer superior speed and performance in a wide range of counting applications.

Key Features

  • High-Speed Operation: The 74AC161TTR is optimized for exceptional performance in high-speed counting applications, ensuring quick and reliable operation.
  • Synchronous Counting: Its synchronous design allows for precise counting and timing applications, with all state changes occurring on the rising edge of the clock signal.
  • 4-Bit Binary Counter: This device is capable of counting up to 16 binary states, making it suitable for a variety of digital applications.
  • Multiple Counting Modes: It features both up-counting and down-counting modes, providing flexibility for different types of circuit designs.
  • Clear Function: The integrated asynchronous master reset function allows for immediate resetting of the counter to its zero state, enhancing the control over counting operations.
  • Output Capability: The counter comes with standard outputs that can drive up to 10 LSTTL loads, ensuring compatibility with a range of logic families.
  • Package Type: The 74AC161TTR is available in a TSSOP16 package, offering a compact footprint for space-constrained applications.

Applications

The 74AC161TTR is a versatile component suitable for a broad spectrum of applications, including:

  • Digital counters and timers
  • Frequency dividers
  • Programmable logic controllers
  • Computers and microprocessor systems
  • Industrial automation systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74AC161TTR is manufactured with strict quality control processes and is designed to meet the rigorous standards of industrial and consumer applications. With its robust design and proven reliability, the 74AC161TTR is the ideal choice for designers looking for a dependable counting solution.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4BIT 14-DIP
Lowest to $11.5895
ECAD model for SN74LS293N
ON Semiconductor
IC COUNTER RIPPLE 7STAGE 14SOIC
Lowest to $0.7036
ECAD model for MC14024BDG
ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-DIP
Need more? Email Us
ECAD model for DM74LS393N
Texas Instruments
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Need more? Email Us
ECAD model for CD74HC4060PWTG4
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
Texas Instruments
IC PRESET BCD UP/DN CONV 16TSSOP / Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Need more? Email Us
ECAD model for CD4510BPWE4
NXP / Nexperia
IC SYNC BCD DECADE COUNT 16DIP
Need more? Email Us
ECAD model for 74HC160N,652
Texas Instruments
IC DUAL 4-BIT BIN CNTR 14-SSOP
Lowest to $0.4134
ECAD model for SN74HC393DBR
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16SOP
Need more? Email Us
ECAD model for 74AC169SJ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention