Products specifications

Categories Resistors
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Circuit Type Isolated
Resistance (Ohms) 1.25k, 5k
Tolerance ±15%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating 0°C to 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1059907-LT5400BCMS8E-7#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-7#PBF CAD Model

Description

Product Overview: LT5400BCMS8E-7#PBF

The LT5400BCMS8E-7#PBF is a high-precision, quad resistor network designed and manufactured by Linear Technology, a brand well-known for its high-quality and reliable components in the electronics industry. This product offers an exceptional solution for applications requiring matched resistors with a tight tolerance, low drift, and excellent long-term stability. The LT5400BCMS8E-7#PBF is ideal for precision analog applications such as voltage dividers, reference circuits, and bridge circuits in measurement and control systems.

Key Features

  • Precision Matched Resistors: The LT5400BCMS8E-7#PBF features four matched resistors that ensure high accuracy and consistency in performance. This precision is critical in applications where resistor matching affects the overall system accuracy.
  • Tight Tolerance: With a tolerance of ±0.1%, the resistors in this network provide reliable and precise operation, making it suitable for critical applications where even small deviations can lead to significant errors.
  • Low Temperature Coefficient: The temperature coefficient is as low as 2ppm/°C, which means that the resistance value remains stable across a wide temperature range, minimizing drift and ensuring consistent performance.
  • Long-term Stability: Designed for longevity, the LT5400BCMS8E-7#PBF offers excellent long-term stability, which is essential for applications that require sustained accuracy over time.
  • Small Package: Housed in a compact MSOP-8 package, this resistor network saves valuable board space without compromising on performance.

Applications

The LT5400BCMS8E-7#PBF is versatile and can be used in a variety of applications, including:

  • Precision instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Automotive electronics
  • Industrial control systems

With its exceptional precision and stability, the LT5400BCMS8E-7#PBF is a trusted choice for engineers and designers who require the highest level of accuracy and reliability in their resistor networks. Whether it's for a sophisticated laboratory instrument or a rugged industrial device, this product from Linear Technology stands out for its performance and quality.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 300 OHM 0804
Need more? Email Us
ECAD model for YC124-JR-07300RL
Yageo
RES ARRAY 4 RES 8.2 OHM 1206
Lowest to $0.0234
ECAD model for YC164-JR-078R2L
Yageo
RES ARRAY 4 RES 180K OHM 1206
Lowest to $0.0066
ECAD model for YC164-JR-07180KL
Bourns Inc.
RES ARRAY 4 RES 1.5K OHM 0804
Need more? Email Us
ECAD model for CAT10-152J4LF
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Lowest to $0.0108
ECAD model for WA06X1000FTL
Vishay
RES ARRAY 15 RES 2.2K OHM 16SSOP / 2.2k Ohm ±5% 100mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-SSOP (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for VSSR1601222JTF
Bourns Inc.
RES ARRAY 4 RES 15K OHM 0804
Need more? Email Us
ECAD model for CAT10-153J4LF
Yageo
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0122
ECAD model for TC164-JR-07470RL
Yageo
RES ARRAY 4 RES 16 OHM 1206
Need more? Email Us
ECAD model for YC164-JR-0716RL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7908 $59.3724
7+ $16.2386 $113.6702
10+ $15.7311 $157.3110
14+ $15.2237 $213.1318
17+ $14.7162 $250.1754
23+ $13.1939 $303.4597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 529 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention