EN
  • EN
  • DE

LT5400ACMS8E-2#PBF

Part No LT5400ACMS8E-2#PBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 100K OHM 8TSSOP / Quad Matched Resistor Network 8-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology
Series LT5400
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 100k
Tolerance ±7.5%
Number of Resistors 4
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Operating Temperature Range 0°C ~ 70°C
Applications Voltage Divider (TCR Matched)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Win Source Part Number 781457-LT5400ACMS8E-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT5400
Introduction Date April 25, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT5400ACMS8E-2#PBF CAD Model

Description

Product Overview: LT5400ACMS8E-2#PBF

The LT5400ACMS8E-2#PBF is a high-precision, quad matched resistor network that offers top-tier performance for applications demanding high stability and low temperature coefficient. Manufactured by Linear Technology, now part of Analog Devices, this component is designed to provide accurate and consistent reference for precision circuitry in a compact MSOP-8 package.

Key Features

  • Resistance Values: The LT5400ACMS8E-2#PBF is available with precisely matched resistor values, ensuring minimal variation between the resistors which is critical for high-precision applications.
  • Temperature Coefficient: The device boasts an excellent temperature coefficient, typically 2ppm/°C, which ensures the resistance remains stable across a wide range of temperatures.
  • Ratio Tolerance: The ratio tolerance of the resistor network is typically ±0.01%, indicating extremely tight ratio accuracy that is essential for critical designs.
  • Package: Enclosed in an MSOP-8 package, the LT5400ACMS8E-2#PBF is designed for space-saving on the PCB without compromising on performance.
  • Long-Term Stability: The component is engineered for excellent long-term stability, providing reliability over the product’s lifespan.

Applications

The LT5400ACMS8E-2#PBF is ideal for a variety of precision applications, including:

  • Precision instrumentation
  • Bridge circuits
  • Differential amplifiers
  • Data acquisition systems
  • High-precision filters

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT5400ACMS8E-2#PBF resistor network meets stringent standards for reliability and performance. This product is suitable for high-end industrial, automotive, and communication systems where precision and durability are paramount. The part number also indicates that this component is provided in lead-free packaging, adhering to modern environmental standards.

Conclusion

With its exceptional ratio accuracy, low temperature coefficient, and long-term stability, the LT5400ACMS8E-2#PBF from Linear Technology is an excellent choice for designers looking for a reliable and precise matched resistor network. Whether it's used in laboratory equipment, professional-grade audio devices, or any other application where precision is key, this component delivers consistent performance that engineers can trust.

You May Also Be Interested in

Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess