Products specifications

Reference Date Code 08+
Reference case 1812
Manufacturer Bourns Inc.
Manufacturer Homepage www.bourns.com
Win Source Part Number 754833-MFMSMC110
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFMSMC110 CAD Model

Description

The Bourns Inc. 754833-MFMSMC110 is a low popularity electronic component used for circuit protection.

  • Component Type: TVS-Diode
  • Diode Type: Zener
  • Mounting Style: SMD/SMT
  • Package: DO-214AB SMC
  • Voltage Reverse Standoff: 20V
  • Voltage Breakdown: 22.2V
  • Power Peak Pulse: 1500W
  • Current Peak Pulse: 46.3A
  • Applications: automotive, computers, computer peripherals, communication and networking, consumer electronics, lighting, sensing and instrumentation, and industrial applications
  • Supply and Demand Status: Balanced
  • Popularity: Low

You May Also Be Interested in

Micrel
ULTRA-PRECISION DIFFERENTIAL CML LINE DRIVER/RECEIVER WITH INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58600U
NXP / Nexperia
I2C-bus controlled 4 ´ 45 W power amplifier
Lowest to $4.2055
ECAD model for TDA8595J
Vishay
Surface Mount Schottky Barrier Rectifier
Lowest to $0.0522
ECAD model for SS12-E3
Texas Instruments
DUAL 15-W SPDT ANALOG SWITCH
Lowest to $0.8174
ECAD model for TS5A23157TDGSRQ1
Cystech Electonics Corp.
Surface Mount Zener Voltage Regulators
Need more? Email Us
ECAD model for ZMM55C36
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.25V 20SOIC
Lowest to $7.8141
ECAD model for SN74S241DWR
Texas Instruments
Quad Channel (Half X4 Lane) PCIe Redriver/Equalizer
Lowest to $21.0136
ECAD model for SN65LVPE504RUAR
Toshiba Semiconductor and Storage
8 - CHANNEL MULTIPLEXER
Need more? Email Us
ECAD model for TC74HC151AP
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention