Products specifications

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 1k
Tolerance ±7.5%
Number of Resistors 4
Resistor Matching Ratio ±0.0125%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Part Number Series LT5400
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810599-LT5400AIMS8E-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400AIMS8E-4#PBF CAD Model

Description

The LT5400AIMS8E-4#PBF from Linear Technology is a high-precision, quad matched resistor network that offers excellent stability and accuracy for precision circuit applications. This component is designed to provide a consistent ratio of resistor values, which is crucial for applications such as differential amplifiers, precision dividers, and reference circuits.

Each resistor in the LT5400AIMS8E-4#PBF is carefully matched during manufacturing to ensure minimal variation in resistance values. This tight matching allows for superior common-mode rejection ratios and maintains the integrity of signal processing across a wide range of environmental conditions. The resistors are also designed to have a low temperature coefficient, which minimizes resistance changes with temperature fluctuations, ensuring a stable performance over the operating temperature range.

The LT5400AIMS8E-4#PBF is packaged in a compact, 8-lead MSOP, which is ideal for space-constrained applications. The small footprint does not compromise the performance and reliability that Linear Technology is known for. The component is also characterized for long-term stability, contributing to the longevity and durability of the end product.

With a maximum operating voltage of 36V and an operating temperature range of -40°C to 125°C, the LT5400AIMS8E-4#PBF is versatile and can be used in various demanding applications. The precision matched resistors are made with a thin-film technology that ensures a low noise profile, making it suitable for high-performance analog circuits.

In summary, the LT5400AIMS8E-4#PBF is a reliable and high-quality component that provides precise resistor matching, stability, and robustness for critical electronic applications. Its performance is backed by Linear Technology's reputation for producing durable and accurate components, making it a preferred choice for engineers who require the best in resistor network technology.

You May Also Be Interested in

Bourns Inc.
RNET-THK FILM SMD MED BODY
Need more? Email Us
ECAD model for 4816P-1-104
Yageo
RES ARRAY 4 RES 62 OHM 1206
Need more? Email Us
ECAD model for YC164-FR-0762RL
Yageo
RES ARRAY 4 RES 750K OHM 1206
Need more? Email Us
ECAD model for YC164-JR-07750KL
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Lowest to $0.0014
ECAD model for CAT10-680J4LF
Yageo
RES ARRAY 4 RES 75K OHM 1206
Lowest to $0.0070
ECAD model for YC164-FR-0775KL
Yageo
RES ARRAY 4 RES 51K OHM 0804
Need more? Email Us
ECAD model for YC124-JR-0751KL
Yageo
RES ARRAY 2 RES 4.7K OHM 0606
Need more? Email Us
ECAD model for YC162-JR-074K7L
Yageo
RES ARRAY 4 RES 300 OHM 0804
Need more? Email Us
ECAD model for YC124-JR-07300RL
Bourns Inc.
RES ARRAY 4 RES 1.5K OHM 0804
Need more? Email Us
ECAD model for CAT10-152J4LF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5132 $51.0264
5+ $20.9339 $104.6695
8+ $20.2798 $162.2384
11+ $19.6256 $215.8816
14+ $18.9714 $265.5996
18+ $17.0088 $306.1584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention