Products specifications

Category RF/IF and RFID>RF Transceiver ICs
Manufacturer STMicroelectronics
Packaging Tray
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.2, Thread, Zigbee®
Modulation GFSK
Frequency 2.402GHz ~ 2.48GHz
Data Rate (Max) 1Mbps
Power - Output 4dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 96kB SRAM
Serial Interfaces I2C, SPI, USART
GPIO 30
Voltage - Supply 2V ~ 3.6V
Current - Receiving 7.9mA
Current - Transmitting 8.8mA ~ 12 mA
Temperature Range - Operating -10°C ~ 85°C
Mounting Surface Mount
Case / Package 48-UFQFN Exposed Pad
Supplier Device Package 48-UFQFPN (7x7)
Base Product Number STM32
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Other Part Number 497-STM32WB30CEU5A
Standard Package 260
Win Source Part Number 1316851-STM32WB30CEU5A
Ultra Librarian 3D Model Ultra Librarian STM32WB30CEU5A CAD Model

Description

STM32WB30CEU5A - Ultra-Low-Power Dual Core Multi-Protocol Wireless Microcontroller

The STM32WB30CEU5A is a cutting-edge microcontroller product from STMicroelectronics, designed to facilitate seamless operation in wireless applications. It's a member of the STM32WB series, which is renowned for its dual-core architecture, combining a high-performance Arm® Cortex®-M4 CPU with a Cortex®-M0+ CPU dedicated to the radio and security tasks, thus ensuring optimal performance for complex wireless solutions.

This microcontroller is tailored for a wide range of applications, including smart home, Internet of Things (IoT) devices, personal health devices, and industrial wireless control. Its ultra-low-power design enables extended battery life, which is crucial for portable and remote applications where power efficiency is a priority.

The STM32WB30CEU5A supports multiple wireless protocols, including Bluetooth® 5.0, Bluetooth® Low Energy (BLE), and IEEE 802.15.4-2011, making it highly versatile for a variety of communication needs. This flexibility allows developers to create products that can communicate with a broad range of devices and conform to various wireless standards.

With an integrated balun, the STM32WB30CEU5A simplifies PCB design by reducing the need for external components. This integration not only saves space but also reduces the overall cost and complexity of the design. The device also features a range of peripherals such as multiple timers, UARTs, I2C, SPI interfaces, and more, providing developers with a wealth of options to interface with external sensors and devices.

Security is a focal point in the design of the STM32WB30CEU5A, offering features such as customer key storage, hardware public key authority (PKA), and encryption co-processors. These security measures are critical for protecting data in today's connected world, ensuring that applications are not only reliable but also secure against potential threats.

In summary, the STM32WB30CEU5A from STMicroelectronics is a powerful and versatile microcontroller that offers the perfect blend of performance, power efficiency, wireless capability, and security. It is an ideal choice for developers looking to create sophisticated wireless products with long battery life and robust security features.

You May Also Be Interested in

Broadcom Limited
SINGLE CHIP 802.11N- USB / IC RF
Lowest to $9.5908
ECAD model for BCM4323KFBGH
Analog Devices Inc.
2 RX BY 2 TX LTE FEMTO TRANSCEIV
Lowest to $85.8626
ECAD model for AD9363BBCZ
Analog Devices Inc.
IC RF TXRX ISM
Lowest to $5.4706
ECAD model for ADF7025BCPZ
Broadcom Limited
TRANSCEIVER / IC RF
Lowest to $10.9684
ECAD model for BCM84128AIFSBG
Broadcom Limited
SINGLE-CHIP BLUETOOTH / IC RF
Need more? Email Us
ECAD model for BCM20740A2KMLG
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $24.9601
ECAD model for ATWINC1510-MR210PB
Espressif
RF TXRX MOD BLUETOOTH WIFISMD
Lowest to $7.7999
ECAD model for ESP32-S3-PICO-1-N8R2
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/
Lowest to $10.6585
ECAD model for BCM43570KFFBG
Cypress Semiconductor Corp
IC RF TXRX+MCU BLE/WIFI 109WLBGA
Need more? Email Us
ECAD model for BCM4334WKUBGT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1310 $56.9170
15+ $6.6716 $100.0740
24+ $6.4631 $155.1144
32+ $6.2546 $200.1472
42+ $6.0461 $253.9362
56+ $5.4207 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention