Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Type TxRx Only
RF Family/Standard General ISM
Modulation 2FSK, ASK, GFSK, GMSK, MSK, OOK
Frequency 150MHz ~ 174MHz, 300MHz ~ 348MHz, 387MHz ~ 470MHz, 779MHz ~ 956MHz
Data Rate (Maximum) 500kbps
Power - Output 16dBm
Sensitivity -118dBm
Serial Interfaces SPI
GPIO 4
Supply Voltage (V) 1.8V ~ 3.6V
Current - Receiving 9.2mA ~ 9.8mA
Current - Transmitting 6mA ~ 54mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Part Number Series SPIRIT1
Manufacturer Pack Quantity 4,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805059-SPIRIT1QTR
Ultra Librarian 3D Model Ultra Librarian SPIRIT1QTR CAD Model

Description

The SPIRIT1QTR from STMicroelectronics is a low-power sub-GHz transceiver designed for RF wireless applications in the ISM bands. This highly integrated device is optimized for low power consumption and low data rate applications, making it an ideal choice for a wide range of energy-sensitive and space-constrained wireless applications such as smart metering, home and building automation, wireless sensor networks, and industrial monitoring and control systems.

Key Features

  • Frequency Bands: The SPIRIT1QTR operates in various sub-1 GHz ISM bands, including 169, 315, 433, 868, and 915 MHz, offering flexibility for global deployment.
  • Modulation Schemes: It supports advanced modulation schemes such as 2-FSK, GFSK, MSK, GMSK, and OOK, which enhances data reliability and optimizes spectral efficiency.
  • Low Power Consumption: Designed for energy efficiency, the transceiver features a low duty cycle RX/TX operation mode, reducing the overall power consumption of the device.
  • High Sensitivity: With a high receiver sensitivity of up to -130 dBm, the SPIRIT1QTR ensures robust signal reception even in challenging environments.
  • Programmable Output Power: The output power is programmable in more than 40 steps from -18 to +11 dBm, allowing fine-tuning for range optimization and power management.
  • Packet Handling: The transceiver comes with built-in features for packet handling, automatic CRC generation, and FEC (Forward Error Correction), which help to ensure data integrity and reduce re-transmission overhead.

Applications

  • Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Monitoring and Control
  • IoT Devices

The SPIRIT1QTR transceiver is available in a compact QFN package, which is suitable for space-constrained applications. Its comprehensive set of features and capabilities make it an excellent choice for developers looking to incorporate reliable wireless communication in their designs with minimal power consumption.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLE/WIFI 109WLBGA
Need more? Email Us
ECAD model for BCM4334WKUBGT
Broadcom Limited
SINGLE CHIP 802.11N- USB / IC RF
Lowest to $9.5908
ECAD model for BCM4323KFBGH
Silicon Labs
IC RF TXRX+MCU BLUETOOTH 32VFQFN
Lowest to $4.0612
ECAD model for EFR32BG1B132F256GM32-C0
Silicon Labs
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
ECAD model for WGM110E1MV2
Texas Instruments
PROTOTYPE
Lowest to $5.3117
ECAD model for CC1020WRSSR
Broadcom Limited
SINGLE CHIP LOW PCIE / IC RF
Lowest to $7.1057
ECAD model for BCM43225KMLG
Broadcom Limited
DUAL BAND 2X2 (IPA) 11AC + BT W/ / IC RF
Need more? Email Us
ECAD model for BCM43570EKFFBG
Broadcom Limited
LOW POWER WLAN/BT/FM RX SINGLE / IC RF
Lowest to $14.6242
ECAD model for BCM4325GKWBG
Broadcom Limited
DUAL CHANNEL WIS/10GE / IC RF
Need more? Email Us
ECAD model for BCM84728MAIFSBG

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5300 $55.3000
20+ $5.1800 $103.6000
30+ $5.0050 $150.1500
43+ $4.6550 $200.1650
56+ $4.4800 $250.8800
70+ $4.3050 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,110 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention