EN
  • EN
  • DE

STM32WB55VEQ6

Part No STM32WB55VEQ6
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description IC MCU 32BIT 512KB FLSH 129UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series STM32WB
Package Tray
Product Status Active
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.3, Thread, Zigbee®
Modulation GFSK
Frequency 2.405GHz ~ 2.48GHz
Data Rate (Max) 2Mbps
Power - Output 6dBm
Sensitivity -100dBm
Memory Size 512kB Flash, 256kB SRAM
Serial Interfaces ADC, I²C, SPI, UART, USART, USB
GPIO 72
Voltage - Supply 1.71V ~ 3.6V
Current - Receiving 4.5mA ~ 7.9mA
Current - Transmitting 5.2mA ~ 12.7mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 129-UFBGA
Supplier Device Package 129-UFBGA (7x7)
Base Product Number STM32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1368707-STM32WB55VEQ6
Ultra Librarian 3D Model Ultra Librarian STM32WB55VEQ6 CAD Model

Description

The STM32WB55VEQ6 is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the growing needs of complex wireless applications. As part of the STM32WB series, this multi-protocol wireless and ultra-low-power device integrates a 2.4 GHz RF transceiver supporting Bluetooth® 5.0 and IEEE 802.15.4-2011 protocols, making it ideal for a wide range of Internet of Things (IoT) applications.

Key Features

  • Powerful ARM Cortex Cores: The STM32WB55VEQ6 is built around a dual-core architecture featuring an ARM Cortex-M4 core for application processing and an ARM Cortex-M0+ core dedicated to radio and security tasks, providing an efficient division of labor within the microcontroller.
  • Advanced Wireless Support: With its built-in transceiver, the device supports Bluetooth® Low Energy 5.0 and a range of other wireless standards, ensuring broad connectivity options for various wireless communication needs.
  • Energy Efficiency: Designed for energy-conscious applications, the STM32WB55VEQ6 includes multiple power-saving modes and features that extend battery life in portable and wearable electronics.
  • Rich Set of Peripherals: The microcontroller comes with an extensive set of peripherals, including USB, LCD, analog, audio, and more, to support complex and feature-rich applications.
  • Security Features: Security is a priority in IoT applications, and the STM32WB55VEQ6 addresses this with hardware encryption, a random number generator, and sector protection against read/write operations for enhanced security.
  • Development Ecosystem: STMicroelectronics provides a comprehensive development ecosystem, including software libraries, development boards, and a supportive community, to assist developers in rapid prototyping and product development.

Applications

The STM32WB55VEQ6 is versatile and can be used in a range of applications such as smart home devices, industrial wireless control, wearable devices, wireless sensors, and healthcare monitoring systems. Its robust feature set and wireless capabilities make it a go-to solution for developers looking to create reliable and sophisticated wireless products.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
NXP / Nexperia
IC RF
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6964 $51.6604
26+ $3.8535 $100.1910
41+ $3.7331 $153.0571
56+ $3.6126 $202.3056
72+ $3.4922 $251.4384
96+ $3.1310 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess