EN
  • EN
  • DE

LT4356IS-2#PBF

Part No LT4356IS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER 16-SOIC / Surge Stopper Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Voltage - Working 4 ~ 80V
Win Source Part Number 781438-LT4356IS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4356-2
Introduction Date September 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4356IS-2#PBF CAD Model

Description

Product Overview: LT4356IS-2#PBF

The LT4356IS-2#PBF is a robust surge stopper device designed by Linear Technology to protect sensitive electronic components from high voltage spikes and surges that can occur in a variety of demanding applications. This component is an essential safeguard for systems where overvoltage protection is critical, such as in automotive, industrial, avionics, and power management applications.

Key Features

  • Surge Protection: The LT4356IS-2#PBF is capable of withstanding surges up to 60V, helping to prevent damage to downstream electronics from transient voltage spikes.
  • Adjustable Overvoltage Lockout: Users can set a precise overvoltage lockout threshold to suit the needs of their specific application, ensuring that the device activates protection at the right moment.
  • Wide Operating Range: With an operating voltage range from 4V to 80V, this surge stopper can accommodate a broad spectrum of power supplies and systems.
  • Reverse Input Protection: The device can withstand negative input voltages down to -40V, providing additional protection from incorrect power supply connections.
  • Low Quiescent Current: The LT4356IS-2#PBF features a low quiescent current, which minimizes power consumption when the device is in standby mode.

Applications

The LT4356IS-2#PBF is versatile in its applications, suitable for:

  • Automotive electronics
  • Industrial control systems
  • Avionics and aerospace
  • Power supplies
  • Telecommunications infrastructure

Product Specifications

The LT4356IS-2#PBF is packaged in a 16-lead SOIC form factor, which is conducive to automated assembly processes and is compatible with standard PCB manufacturing techniques. It operates over a temperature range of -40°C to 85°C, making it suitable for use in harsh environments. Additionally, the device's quality and reliability are assured by Linear Technology's rigorous testing and validation processes.

With its robust feature set and protection capabilities, the LT4356IS-2#PBF is an ideal choice for designers looking to enhance the durability and reliability of their electronic systems against voltage transients and surges.

You May Also Be Interested in

Texas Instruments
USB Type-C Port Protector: Short-to-VBUS Overvoltage and IEC ESD Protection | SURGE SUPP 8VC 2-CIRCUIT 20WQFN
Lowest to $0.8963
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6471
Bourns Inc.
TBU High Speed Protectors
Lowest to $1.1661
Bourns Inc.
SURGE SUPP TBU 50MA 650VIMP SMD
Lowest to $1.5168
Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
CIRCT PROT ETH 180MA 850VIMP TBU
Lowest to $0.6122
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1048
Maxim Integrated
IC ADJ OV OC PROTECTOR
Lowest to $1.8399

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9230 $55.3840
18+ $5.6804 $102.2472
28+ $5.5029 $154.0812
38+ $5.3254 $202.3652
49+ $5.1479 $252.2471
65+ $4.6154 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess