EN
  • EN
  • DE

TBU-PL060-200-WH

Part No TBU-PL060-200-WH
Manufacturer Bourns Inc.
Catalog Surge Suppression ICs
Description TBU High Speed Protectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Series TBU
Packaging Reel - TR
Voltage - Clamping 600V
Technology Internal Switch
Number of Circuits 2
Applications SLIC
Mounting SMD
Package SMD 6.50mm x 4.00mm
Manufacturer Package SMD
Voltage - Working 350V
Win Source Part Number 1264363-TBU-PL060-200-WH
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Family Name TBU-PL
Introduction Date June 16, 2010
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TBU-PL060-200-WH CAD Model

Description

The Bourns Inc. TBU series is a circuit protection product that is suitable for SLIC applications.

  • Circuits: 2
  • Technology: Internal switch
  • Voltage-Working: 350V
  • Voltage-Clamping: 600V
  • Package: SMD 6.50mm x 4.00mm
  • Packaging: Reel - TR
  • Supply and Demand Status: Limited
  • ECCN: EAR99
  • Made in: Taiwan
  • Estimated EOL Date: 2024

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Lowest to $11.1026
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 240MA 40VIMP SMD
Lowest to $0.6342
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
Need more? Email Us
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Maxim Integrated
IC PORT PROTECTOR VGA 24TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1661 $58.3050
125+ $0.9568 $119.6000
190+ $0.9270 $176.1300
260+ $0.8971 $233.2460
335+ $0.8672 $290.5120
450+ $0.7775 $349.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess