EN
  • EN
  • DE
  • IT

MAX14590ETA+T

Part No MAX14590ETA+T
Manufacturer Maxim Integrated
Catalog Surge Suppression ICs
Description IC ADJ OV OC PROTECTOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Technology Mixed Technology
Number of Circuits 1
Applications Portable Equipment
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Voltage - Working 36V
Win Source Part Number 701390-MAX14590ETA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX14590ETA+T
Introduction Date March 31, 2011
ECCN EAR99
Country of Origin China, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX14590ETA+T CAD Model

Description

Product Overview: MAX14590ETA+T

The MAX14590ETA+T from Maxim Integrated is a highly versatile and robust overvoltage protection device designed to safeguard low-voltage systems against damaging high-voltage conditions. This compact component is ideal for applications requiring precise voltage control and protection, such as portable electronic devices, data communication systems, and industrial equipment.

Key Features

  • Overvoltage Protection: The device provides protection up to +28V, ensuring that sensitive circuitry is shielded from unexpected voltage spikes.
  • Low On-Resistance: With a low on-resistance of just 70mΩ (typical), the MAX14590ETA+T ensures minimal voltage drop and power loss, maintaining efficiency in the protected circuit.
  • Adjustable Overvoltage Lockout (OVLO): Users can set the overvoltage lockout threshold according to their specific needs, offering a customizable level of protection.
  • Reverse-Bias Blocking: The device prevents reverse-current flow when the voltage at the OUT pin is higher than the voltage at the IN pin, protecting against potential damage.
  • Thermal Shutdown: An integrated thermal shutdown feature adds an additional layer of safety, protecting the device and the system from overheating.
  • Low Quiescent Current: Designed for power-sensitive applications, the MAX14590ETA+T draws a low quiescent current, which is critical for battery-operated devices.

Applications

The MAX14590ETA+T is suitable for a wide range of applications, including:

  • Portable Electronic Devices
  • Smartphones and Tablets
  • Data Communication Systems
  • Industrial Control Units
  • Consumer Electronics

Package and Availability

The device is available in a compact 8-pin TDFN package, offering a space-saving solution for densely packed PCBs. It is also provided in tape and reel form (designated by the "+T"), facilitating automated manufacturing processes. The MAX14590ETA+T is part of Maxim Integrated's commitment to providing reliable and high-performance protection solutions for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy
Lowest to $11.4208
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.9067
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Texas Instruments
Automotive USB 2.0 Interface Protection | IC DIODE INTERFACE PROT 16SSOP
Lowest to $1.5959
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Linear Technology
IC OVERVOLT PROT REG 10-MSOP
Lowest to $15.2482

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8017 $54.0510
70+ $1.4783 $103.4810
105+ $1.4321 $150.3705
145+ $1.3859 $200.9555
190+ $1.3397 $254.5430
250+ $1.2011 $300.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess