EN
  • EN
  • DE

LT4351CMS#PBF

Part No LT4351CMS#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Operating Supply Current 1.41mA
Supply Voltage - Operating 1.2 V to 18 V
Applications Paralleled/Redundant Power Supplies
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 132747-LT4351CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LT4351CMS#PBF CAD Model

Description

The LT4351CMS#PBF is a robust controller IC designed by Linear Technology, now part of Analog Devices, that is engineered to manage and protect N-channel MOSFETs configured as ideal diodes. This advanced component ensures that power flows in the desired direction across the MOSFET, preventing reverse current flow which can be detrimental to power systems.

Key Features

  • Forward Voltage Regulation: The LT4351 regulates a low forward voltage drop across the MOSFET, ensuring efficient conduction and minimizing power loss.
  • Reverse Current Protection: By swiftly turning off the MOSFET when a reverse current is detected, the LT4351 prevents potential damage to power sources or downstream circuits.
  • Gate Drive for N-Channel MOSFET: The device provides a strong gate drive for the external N-channel MOSFET, which enables quick and reliable operation.
  • Wide Operating Voltage Range: With a broad operating voltage range of 9V to 80V, the LT4351 is versatile and can be used in a variety of applications.
  • Adjustable Turn-Off Threshold: Users can set the reverse current turn-off threshold according to their specific requirements, offering flexibility in different circuit configurations.

Applications

The LT4351CMS#PBF is ideal for a range of applications where power supply reliability and protection are critical. It is commonly used in:

  • Redundant Power Supplies
  • ORing Power Supplies
  • Load Switching Applications
  • Hot Swapping Systems
  • Battery-Operated Devices

Quality and Reliability

Linear Technology's commitment to high-quality and reliable components is evident in the LT4351CMS#PBF. The product is available in a 10-lead MSOP package with a lead-free finish, adhering to RoHS standards. Its robust design ensures long-term performance even in demanding environments, making it a trusted choice for critical power management applications.

Ordering Information

The product is available with the part number LT4351CMS#PBF, where "MS" denotes the MSOP package and "PBF" indicates lead-free terminations. For detailed specifications, datasheets, and ordering information, customers can visit the Analog Devices website or contact their local sales office.

You May Also Be Interested in

Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3)
Lowest to $53.8433
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5719
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP / OR Controller Source Selector Switch P-Channel 2:2 10-MSOP
Lowest to $8.0746
Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1883 $62.2596
28+ $4.2573 $119.2044
43+ $4.1245 $177.3535
58+ $3.9917 $231.5186
75+ $3.8577 $289.3275
101+ $3.4592 $349.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess