Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series -
Package Bulk
Product Status Active
Battery Type, Function Coin Cell, Holder
Style Holder (Open)
Battery Cell Size Coin, 24.5mm
Number of Cells 1, 2
Battery Series 2430 (2), 2477 (1)
Mounting Type PCB, Through Hole
Termination Style PC Pin
Height Above Board 0.403" (10.24mm)
Temperature Range - Operating -50°C ~ 145°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 1365981-1025-7
Ultra Librarian 3D Model Ultra Librarian 1025-7 CAD Model

Description

The Keystone Electronics Battery Holders, Clips, Contacts are essential components for securely holding and connecting batteries in various devices. This particular battery holder, with Win Source Part Number 1365981-1025-7, is designed for coin cell batteries.

  • Battery Type, Function: Coin Cell
  • Manufacturer: Keystone Electronics
  • For Use With/Related Products: Coin Cell 1/2, 1
  • Mounting Type: PCB, Through Hole
  • Operating Temperature: -50°C ~ 145°C
  • Termination Style: PC Pin
  • Height Above Board: 0.403" (10.24mm)
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

97
Keystone Electronics
BATTERY HOLDER CLIP C 2 CELL
Need more? Email Us
ECAD model for 97
TE Connectivity
BATT HLDR COIN 20MM 1 CEL PC PIN
Need more? Email Us
ECAD model for 1775485-2
Keystone Electronics
BATT RETAIN COIN 24.5MM 1CEL SMD
Lowest to $1.1103
ECAD model for 3008TR
629
Keystone Electronics
BATT CONTACT SPRING MULTI PC PIN
Need more? Email Us
ECAD model for 629
Bulgin
BATTERY HOLDER C SOLDER LUG
Need more? Email Us
ECAD model for BXS001/1
Keystone Electronics
BATTERY HOLDER COIN 20MM SMD
Lowest to $2.5203
ECAD model for 1058TR
Keystone Electronics
BATTERY CONTACT CLIP A/AA PC PIN
Lowest to $0.4756
ECAD model for 2915
Keystone Electronics
BATT RETAINER COIN 20MM 1CEL SMD
Lowest to $0.5926
ECAD model for 3034TR
Keystone Electronics
BATT HLDR COIN 16MM 1 CEL PC PIN
Lowest to $2.0394
ECAD model for 502-3

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3869 $50.1249
52+ $1.9585 $101.8420
80+ $1.8973 $151.7840
109+ $1.8361 $200.1349
141+ $1.7749 $250.2609
189+ $1.5913 $300.7557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention