EN
  • EN
  • DE

LT4250LIS8#PBF

Part No LT4250LIS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOTSWAP NEG 48V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Supply Voltage - Operating -80 V to 18 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1.6mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 020427-LT4250LIS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT4250LIS8#PBF CAD Model

Description

The LT4250LIS8#PBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe and reliable insertion and removal of circuit boards from live backplanes. This integrated circuit is housed in an 8-lead SOIC package and is a part of Linear Technology's extensive power management product line.

Key Features

  • Advanced Hot Swap Control: The LT4250LIS8#PBF allows a board to be safely inserted and removed from a live backplane without causing glitches or disruptions on the power supply rail.
  • Adjustable Current Limit: Users can set the overcurrent threshold to meet specific system requirements, providing flexibility and enhanced protection against overcurrent conditions.
  • Fast Response Time: The device reacts quickly to fault conditions, ensuring rapid power down to protect both the backplane and the inserted board.
  • High Voltage Operation: With an operating range that accommodates systems up to 80V, this controller is suitable for a variety of industrial and telecommunications applications.
  • Gate Drive for External N-Channel MOSFET: The LT4250LIS8#PBF can drive an external N-Channel MOSFET, allowing it to handle a wide range of load currents and power levels.
  • Thermal Shutdown: The device includes a thermal shutdown feature that provides additional protection by turning off the external MOSFET when the die temperature exceeds a preset threshold.

Applications

The LT4250LIS8#PBF is highly versatile and can be used in a variety of applications, including:

  • Network Servers and Storage Systems
  • Telecommunications Equipment
  • Industrial Systems
  • High Availability Systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT4250LIS8#PBF is no exception. It is manufactured to the highest standards to ensure reliability and performance in demanding environments. Whether used in mission-critical data center equipment or in rugged industrial applications, this hot swap controller is designed to perform.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0223 $55.1115
12+ $9.0439 $108.5268
18+ $8.7613 $157.7034
24+ $8.4787 $203.4888
31+ $8.1961 $254.0791
41+ $7.3482 $301.2762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess